Keithley Instruments, Inc. Coaxial Cable 2510-CAB

Description
The 2510-CAB is a coaxial cable from Keithley. Additional Features: Operating Temperature Range: -20°C to +80°C Operating Voltage: 42 V PEAK Current Rating: 5A MAX The Keithley 2510-CAB Cable Assembly provides for 4-wire signal connections to the INPUT/OUTPUT connector on the rear panel of the Model 2510 TEC SourceMeter. The cable assembly consists of 1.5 meters of eight conductor, 18 gauge, non-shielded wire. The wire is terminated on one end with an 8-pin female Phoenix connector that mates with the INPUT/OUTPUT connector on the Model 2510. The other end is not terminated.
Datasheet
Description
The 2510-CAB is a coaxial cable from Keithley. Additional Features: Operating Temperature Range: -20°C to +80°C Operating Voltage: 42 V PEAK Current Rating: 5A MAX The Keithley 2510-CAB Cable Assembly provides for 4-wire signal connections to the INPUT/OUTPUT connector on the rear panel of the Model 2510 TEC SourceMeter. The cable assembly consists of 1.5 meters of eight conductor, 18 gauge, non-shielded wire. The wire is terminated on one end with an 8-pin female Phoenix connector that mates with the INPUT/OUTPUT connector on the Model 2510. The other end is not terminated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable 2510-CAB
The 2510-CAB is a coaxial cable from Keithley. Additional Features: Operating Temperature Range: -20°C to +80°C Operating Voltage: 42 V PEAK Current Rating: 5A MAX The Keithley 2510-CAB Cable Assembly provides for 4-wire signal connections to the INPUT/OUTPUT connector on the rear panel of the Model 2510 TEC SourceMeter. The cable assembly consists of 1.5 meters of eight conductor, 18 gauge, non-shielded wire. The wire is terminated on one end with an 8-pin female Phoenix connector that mates with the INPUT/OUTPUT connector on the Model 2510. The other end is not terminated.

The 2510-CAB is a coaxial cable from Keithley.

Additional Features:

  • Operating Temperature Range: -20°C to +80°C
  • Operating Voltage: 42 V PEAK
  • Current Rating: 5A MAX

The Keithley 2510-CAB Cable Assembly provides for 4-wire signal connections to the INPUT/OUTPUT connector on the rear panel of the Model 2510 TEC SourceMeter.

The cable assembly consists of 1.5 meters of eight conductor, 18 gauge, non-shielded wire. The wire is terminated on one end with an 8-pin female Phoenix connector that mates with the INPUT/OUTPUT connector on the Model 2510. The other end is not terminated.

Supplier's Site
Cable Assembly; Accessory Type Keithley - 59T7738 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly; Accessory Type Keithley
59T7738
Cable Assembly; Accessory Type Keithley 59T7738
CABLE ASSEMBLY; Accessory Type:Unshielded Cable; For Use With:Keithley 2510 TEC SourceMeter; Product Range:-; Features:4-Wire, Unshielded RoHS Compliant: Yes

CABLE ASSEMBLY; Accessory Type:Unshielded Cable; For Use With:Keithley 2510 TEC SourceMeter; Product Range:-; Features:4-Wire, Unshielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2510-CAB 59T7738
Product Name Coaxial Cable Cable Assembly; Accessory Type Keithley
Cable Type Coaxial; Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q1042-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type CEE 7/7
View Details
2 suppliers