ValueTronics International, Inc. Coaxial Cable 85135F

Description
The 85135F is a coaxial cable from Agilent. Additional Features: 2.4 mm to 7 mm Cable frequency range: DC to 18 GHz with a return loss of 17 dB or better Insertion loss is 0.3 sqrt (f) + 0.2, where f is frequency in GHz, for the test port connector and 1.5 dB at maximum frequency for the device connector Phase stability of semi-rigid/flexible cables is specified with a 90 degree bend using a 4 to 3 inch radius Stability of the Agilent 85135F is less than 0.12 dB and phase is 0.13 f + 0.5, where f is frquency in GHz The Agilent 85135F is a 62.9 cm (24.75 in) long flexible cable set composed of two 2.4 mm female to 7 mm connectors.
Description
The 85135F is a coaxial cable from Agilent. Additional Features: 2.4 mm to 7 mm Cable frequency range: DC to 18 GHz with a return loss of 17 dB or better Insertion loss is 0.3 sqrt (f) + 0.2, where f is frequency in GHz, for the test port connector and 1.5 dB at maximum frequency for the device connector Phase stability of semi-rigid/flexible cables is specified with a 90 degree bend using a 4 to 3 inch radius Stability of the Agilent 85135F is less than 0.12 dB and phase is 0.13 f + 0.5, where f is frquency in GHz The Agilent 85135F is a 62.9 cm (24.75 in) long flexible cable set composed of two 2.4 mm female to 7 mm connectors.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 85135F - ValueTronics International, Inc.
Elgin, IL, USA
Coaxial Cable
85135F
Coaxial Cable 85135F
The 85135F is a coaxial cable from Agilent. Additional Features: 2.4 mm to 7 mm Cable frequency range: DC to 18 GHz with a return loss of 17 dB or better Insertion loss is 0.3 sqrt (f) + 0.2, where f is frequency in GHz, for the test port connector and 1.5 dB at maximum frequency for the device connector Phase stability of semi-rigid/flexible cables is specified with a 90 degree bend using a 4 to 3 inch radius Stability of the Agilent 85135F is less than 0.12 dB and phase is 0.13 f + 0.5, where f is frquency in GHz The Agilent 85135F is a 62.9 cm (24.75 in) long flexible cable set composed of two 2.4 mm female to 7 mm connectors.

The 85135F is a coaxial cable from Agilent.

Additional Features:

  • 2.4 mm to 7 mm
  • Cable frequency range: DC to 18 GHz with a return loss of 17 dB or better
  • Insertion loss is 0.3 sqrt (f) + 0.2, where f is frequency in GHz, for the test port connector and 1.5 dB at maximum frequency for the device connector
  • Phase stability of semi-rigid/flexible cables is specified with a 90 degree bend using a 4 to 3 inch radius
  • Stability of the Agilent 85135F is less than 0.12 dB and phase is 0.13 f + 0.5, where f is frquency in GHz

The Agilent 85135F is a 62.9 cm (24.75 in) long flexible cable set composed of two 2.4 mm female to 7 mm connectors.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Cable Assemblies
Product Number 85135F
Product Name Coaxial Cable
Cable Type Coaxial; Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details