Keithley Instruments, Inc. Cable 2260-007

Description
The 2260-007 is a cable from Keithley. Additional Features: Cable: 0.5m (1.6 ft) To connect three series 2600B power supplies in parallel The Keithley 2260-007 is a 0.5m (1.6 ft.), cable to connect three series 2260B power supplies in parallel.
Description
The 2260-007 is a cable from Keithley. Additional Features: Cable: 0.5m (1.6 ft) To connect three series 2600B power supplies in parallel The Keithley 2260-007 is a 0.5m (1.6 ft.), cable to connect three series 2260B power supplies in parallel.

Suppliers

Company
Product
Description
Supplier Links
The 2260-007 is a cable from Keithley. Additional Features: Cable: 0.5m (1.6 ft) To connect three series 2600B power supplies in parallel The Keithley 2260-007 is a 0.5m (1.6 ft.), cable to connect three series 2260B power supplies in parallel.

The 2260-007 is a cable from Keithley.

Additional Features:

  • Cable: 0.5m (1.6 ft)
  • To connect three series 2600B power supplies in parallel

The Keithley 2260-007 is a 0.5m (1.6 ft.), cable to connect three series 2260B power supplies in parallel.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Cable Assemblies
Product Number 2260-007
Product Name Cable
Cable Type Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Twisted Pair Cable - 074911-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SP-292-MF-48-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details