Pomona Electronics Patch Cord AL-B-12-2

Description
ALLIG CL PATCH CORD (RED)
Request a Quote Datasheet
Description
ALLIG CL PATCH CORD (RED)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AL-B-12-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ALLIG CL PATCH CORD (RED)

ALLIG CL PATCH CORD (RED)

Buy Now
Patch Cord AL-B-12-2
The AL-B-12-2 is a patch cord from Pomona. Additional Features: Patch Cord, Alligator Clips Both Ends Color: Red Ideal for use as a temporary jumper wire Alligator jaws open to 0.30 Materials: Wire: 18AWG, stranding 65x36 t.c., PVC insulated (.144) O.D. Marking: "POMONA AL-B-XX" Connection: Insulated Alligator Clip Material: Steel. Finish Nickel plated. Insulation: Vinyl. Color matches color of wire. Ratings: Operating Temperature: +50 C (+122 F.) Max. Voltage: Hand-held testing: 30VAC/60VDC Max. Hands free testing in controlled voltage environments: 150 WVDC Max. Current: 5 Amperes The Pomona AL-B-12-2 Test Cable Assembly offers an insulated alligator clip at each end with a jaw opening of 0.30". The patch cord is ideal for use as a temporary jumper wire. The 18AWG wire is PVC insulated and 12" in length.

The AL-B-12-2 is a patch cord from Pomona.

Additional Features:

  • Patch Cord, Alligator Clips Both Ends
  • Color: Red
  • Ideal for use as a temporary jumper wire
  • Alligator jaws open to 0.30

Materials:

  • Wire: 18AWG, stranding 65x36 t.c., PVC insulated (.144) O.D.
  • Marking: "POMONA AL-B-XX"
  • Connection: Insulated Alligator Clip
  • Material: Steel.
  • Finish Nickel plated.
  • Insulation: Vinyl. Color matches color of wire.

Ratings:

  • Operating Temperature: +50 C (+122 F.) Max.
  • Voltage: Hand-held testing: 30VAC/60VDC Max.
  • Hands free testing in controlled voltage environments: 150 WVDC Max.
  • Current: 5 Amperes

The Pomona AL-B-12-2 Test Cable Assembly offers an insulated alligator clip at each end with a jaw opening of 0.30". The patch cord is ideal for use as a temporary jumper wire. The 18AWG wire is PVC insulated and 12" in length.

Supplier's Site Datasheet
Patch Cord; 12 in.; 18 AWG; Vinyl; Red0.144 in.; 65 x 36; 5 A - 70197097 - Allied Electronics, Inc.
Fort Worth, TX, USA
Patch Cord; 12 in.; 18 AWG; Vinyl; Red0.144 in.; 65 x 36; 5 A
70197097
Patch Cord; 12 in.; 18 AWG; Vinyl; Red0.144 in.; 65 x 36; 5 A 70197097
Minigator Test Clip Patch Cord, 18 AWG, PVC Insulation, +122 °F, 65 x 36 Tinned Copper Stranding 18 AWG. Rated: 150 VAC, 5 amps, +50°C.

Minigator Test Clip Patch Cord, 18 AWG, PVC Insulation, +122 °F, 65 x 36 Tinned Copper Stranding
18 AWG. Rated: 150 VAC, 5 amps, +50°C.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ValueTronics International, Inc. Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number AL-B-12-2 AL-B-12-2 70197097
Product Name Patch Cord Patch Cord; 12 in.; 18 AWG; Vinyl; Red0.144 in.; 65 x 36; 5 A
Product Type Patch Patch
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 1.64 ft (5 dm)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details