Keithley Instruments, Inc. GPIB Cable 7006-2

Description
The 7006-2 is a 2 Meter GPIB Cable from Keithley. Also known as the general purpose interface bus, GPIB cables provide a standard hi speed interface between computers and electronic test equipment. Additional Features: Shielded GPIB Cable with In-Line Connector, 2m One feed through connecter One standard IEEE-488 connector The Keithley 7006-2 is a Single-shielded GPIB cable terminated with one feed through style and one straight on IEEE-488 connector. The mating thumb screws are metric.
Description
The 7006-2 is a 2 Meter GPIB Cable from Keithley. Also known as the general purpose interface bus, GPIB cables provide a standard hi speed interface between computers and electronic test equipment. Additional Features: Shielded GPIB Cable with In-Line Connector, 2m One feed through connecter One standard IEEE-488 connector The Keithley 7006-2 is a Single-shielded GPIB cable terminated with one feed through style and one straight on IEEE-488 connector. The mating thumb screws are metric.

Suppliers

Company
Product
Description
Supplier Links
GPIB Cable 7006-2
The 7006-2 is a 2 Meter GPIB Cable from Keithley. Also known as the general purpose interface bus, GPIB cables provide a standard hi speed interface between computers and electronic test equipment. Additional Features: Shielded GPIB Cable with In-Line Connector, 2m One feed through connecter One standard IEEE-488 connector The Keithley 7006-2 is a Single-shielded GPIB cable terminated with one feed through style and one straight on IEEE-488 connector. The mating thumb screws are metric.

The 7006-2 is a 2 Meter GPIB Cable from Keithley. Also known as the general purpose interface bus, GPIB cables provide a standard hi speed interface between computers and electronic test equipment.

Additional Features:

  • Shielded GPIB Cable with In-Line Connector, 2m
  • One feed through connecter
  • One standard IEEE-488 connector

The Keithley 7006-2 is a Single-shielded GPIB cable terminated with one feed through style and one straight on IEEE-488 connector. The mating thumb screws are metric.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Cable Assemblies
Product Number 7006-2
Product Name GPIB Cable
Cable Type Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-T1G8-E-15-Q7N-LE8 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type ITT M3
Standards / Certifications EN 61984
View Details
System cable - 706-2400/403-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Stacking Double Banana Plug to XR Mini-Hooks, Twisted Pair Test Cable - 3050XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
White PVC Single Wire - 55011620 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details