Keithley Instruments, Inc. Coaxial Cable 2107-30

Description
The 2107-30 is a coaxial cable from Keithley. Additional Features: 9.1m (30 ft) length input cable terminated with a LEMO connector on one end and four copper spade lugs on the other Shielded twisted pair Connector Isolation (any conductor to shield): >10Gω. Capacitance (any conductor to shield): <35pF/ft. Installation Category: I. Maximum Ratings: 350V peak, 1A. Operating Temperature: 0° to 70°C. Storage Temperature: -40° to +70°C For use with: 2182A, Series 2200 The Keithley 2107 is an input cable for the Model 2182 Nanovoltmeter. The cable assembly is terminated with a LEMO connector on one end and four copper spade lugs on the other.
Description
The 2107-30 is a coaxial cable from Keithley. Additional Features: 9.1m (30 ft) length input cable terminated with a LEMO connector on one end and four copper spade lugs on the other Shielded twisted pair Connector Isolation (any conductor to shield): >10Gω. Capacitance (any conductor to shield): <35pF/ft. Installation Category: I. Maximum Ratings: 350V peak, 1A. Operating Temperature: 0° to 70°C. Storage Temperature: -40° to +70°C For use with: 2182A, Series 2200 The Keithley 2107 is an input cable for the Model 2182 Nanovoltmeter. The cable assembly is terminated with a LEMO connector on one end and four copper spade lugs on the other.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable 2107-30
The 2107-30 is a coaxial cable from Keithley. Additional Features: 9.1m (30 ft) length input cable terminated with a LEMO connector on one end and four copper spade lugs on the other Shielded twisted pair Connector Isolation (any conductor to shield): >10Gω. Capacitance (any conductor to shield): <35pF/ft. Installation Category: I. Maximum Ratings: 350V peak, 1A. Operating Temperature: 0° to 70°C. Storage Temperature: -40° to +70°C For use with: 2182A, Series 2200 The Keithley 2107 is an input cable for the Model 2182 Nanovoltmeter. The cable assembly is terminated with a LEMO connector on one end and four copper spade lugs on the other.

The 2107-30 is a coaxial cable from Keithley.

Additional Features:

  • 9.1m (30 ft) length input cable terminated with a LEMO connector on one end and four copper spade lugs on the other
  • Shielded twisted pair
  • Connector Isolation (any conductor to shield): >10GΩ.
  • Capacitance (any conductor to shield): <35pF/ft.
  • Installation Category: I.
  • Maximum Ratings: 350V peak, 1A.
  • Operating Temperature: 0° to 70°C.
  • Storage Temperature: -40° to +70°C
  • For use with: 2182A, Series 2200

The Keithley 2107 is an input cable for the Model 2182 Nanovoltmeter. The cable assembly is terminated with a LEMO connector on one end and four copper spade lugs on the other.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Cable Assemblies
Product Number 2107-30
Product Name Coaxial Cable
Cable Type Coaxial; Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NA750 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details