Keithley Instruments, Inc. Cable 2600-FIX-TRX

Description
The 2600-FIX-TRX is a cable from Keithley. Additional Features: Grounded Phoenix-to-Triax Cable Adapter The Keithley Instruments Model 2600-FIX-TRX Grounded Phoenix-to-Triax Cable Adapter is a combination dual triax connector and low-noise chassis ground banana plug connector that provides easy connection pathways between the rear-panel terminal blocks of Models 2601/2602/2611/2612 System SourceMeter® instruments (both Series 2600 and 2600A) and Models 8101-4TRX and LR-8028 test fixtures. The banana jack, which is connected to the chassis through a frequency variable resistor (FVR), can be used as a common signal ground point for input and output LO signals. Figure 2 shows the connector schematic for both the triax connectors and the low-noise chassis ground banana jack. Proper use of these cable adapters and fixtures together ensures that the source-measure units used to test a device share a common ground connection, yielding accurate measurements. NOTE: The Model 2600-FIX-TRX should not be used for 4-wire measurements because the sense leads are not connected in these connector assemblies. For additional connection information, refer to the Series 2600A System SourceMeter® Instruments Reference Manual. CAUTION: Performance to current leakage specifications depends upon a clean fixture. Avoid contamination that could cause degraded performance and increase current leakages beyond specified limits. Never use the Series 2600 chassis as a ground point for signal connections; it should only be used as a safety shield. Because high frequencies present on the chassis may result in higher noise, use the low-noise chassis ground banana jack instead. Use the chassis screw for connections to the Series 2600 chassis.
Description
The 2600-FIX-TRX is a cable from Keithley. Additional Features: Grounded Phoenix-to-Triax Cable Adapter The Keithley Instruments Model 2600-FIX-TRX Grounded Phoenix-to-Triax Cable Adapter is a combination dual triax connector and low-noise chassis ground banana plug connector that provides easy connection pathways between the rear-panel terminal blocks of Models 2601/2602/2611/2612 System SourceMeter® instruments (both Series 2600 and 2600A) and Models 8101-4TRX and LR-8028 test fixtures. The banana jack, which is connected to the chassis through a frequency variable resistor (FVR), can be used as a common signal ground point for input and output LO signals. Figure 2 shows the connector schematic for both the triax connectors and the low-noise chassis ground banana jack. Proper use of these cable adapters and fixtures together ensures that the source-measure units used to test a device share a common ground connection, yielding accurate measurements. NOTE: The Model 2600-FIX-TRX should not be used for 4-wire measurements because the sense leads are not connected in these connector assemblies. For additional connection information, refer to the Series 2600A System SourceMeter® Instruments Reference Manual. CAUTION: Performance to current leakage specifications depends upon a clean fixture. Avoid contamination that could cause degraded performance and increase current leakages beyond specified limits. Never use the Series 2600 chassis as a ground point for signal connections; it should only be used as a safety shield. Because high frequencies present on the chassis may result in higher noise, use the low-noise chassis ground banana jack instead. Use the chassis screw for connections to the Series 2600 chassis.

Suppliers

Company
Product
Description
Supplier Links
The 2600-FIX-TRX is a cable from Keithley. Additional Features: Grounded Phoenix-to-Triax Cable Adapter The Keithley Instruments Model 2600-FIX-TRX Grounded Phoenix-to-Triax Cable Adapter is a combination dual triax connector and low-noise chassis ground banana plug connector that provides easy connection pathways between the rear-panel terminal blocks of Models 2601/2602/2611/2612 System SourceMeter® instruments (both Series 2600 and 2600A) and Models 8101-4TRX and LR-8028 test fixtures. The banana jack, which is connected to the chassis through a frequency variable resistor (FVR), can be used as a common signal ground point for input and output LO signals. Figure 2 shows the connector schematic for both the triax connectors and the low-noise chassis ground banana jack. Proper use of these cable adapters and fixtures together ensures that the source-measure units used to test a device share a common ground connection, yielding accurate measurements. NOTE: The Model 2600-FIX-TRX should not be used for 4-wire measurements because the sense leads are not connected in these connector assemblies. For additional connection information, refer to the Series 2600A System SourceMeter® Instruments Reference Manual. CAUTION: Performance to current leakage specifications depends upon a clean fixture. Avoid contamination that could cause degraded performance and increase current leakages beyond specified limits. Never use the Series 2600 chassis as a ground point for signal connections; it should only be used as a safety shield. Because high frequencies present on the chassis may result in higher noise, use the low-noise chassis ground banana jack instead. Use the chassis screw for connections to the Series 2600 chassis.

The 2600-FIX-TRX is a cable from Keithley.

Additional Features:

  • Grounded Phoenix-to-Triax Cable Adapter

The Keithley Instruments Model 2600-FIX-TRX Grounded Phoenix-to-Triax Cable Adapter is a combination dual triax connector and low-noise chassis ground banana plug connector that provides easy connection pathways between the rear-panel terminal blocks of Models 2601/2602/2611/2612 System SourceMeter® instruments (both Series 2600 and 2600A) and Models 8101-4TRX and LR-8028 test fixtures.

The banana jack, which is connected to the chassis through a frequency variable resistor (FVR), can be used as a common signal ground point for input and output LO signals. Figure 2 shows the connector schematic for both the triax connectors and the low-noise chassis ground banana jack.

Proper use of these cable adapters and fixtures together ensures that the source-measure units used to test a device share a common ground connection, yielding accurate measurements.

NOTE: The Model 2600-FIX-TRX should not be used for 4-wire measurements because the sense leads are not connected in these connector assemblies.
For additional connection information, refer to the Series 2600A System SourceMeter® Instruments Reference Manual.

CAUTION: Performance to current leakage specifications depends upon a clean fixture. Avoid contamination that could cause degraded performance and increase current leakages beyond specified limits.

Never use the Series 2600 chassis as a ground point for signal connections; it should only be used as a safety shield. Because high frequencies present on the chassis may result in higher noise, use the low-noise chassis ground banana jack instead. Use the chassis screw for connections to the Series 2600 chassis.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Cable Assemblies
Product Number 2600-FIX-TRX
Product Name Cable
Cable Type Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBC-F12G8-KH-2-N-S-F12G8 - Festo Corporation
Specs
Cable Length 6.56 ft (20 dm)
Connector Type M12x1, with Festo-specific coding
Rated Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
System cable - 706-2300/201-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Male BNC Breakout to 0.140″ Spade Lugs - 1017-6 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
H07 V-K Single Fine Wire Stranded - 86023260 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details