Cal Test Electronics, Inc. Coaxial Cables (RF) CT3331-60

Description
"Cable Assembly Coaxial N-Type to N-Type 23.62"" (600.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial N-Type to N-Type 23.62"" (600.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - CT3331-60-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
CT3331-60-ND
Coaxial Cables (RF) CT3331-60-ND
"Cable Assembly Coaxial N-Type to N-Type 23.62"" (600.00mm)"

"Cable Assembly Coaxial N-Type to N-Type 23.62"" (600.00mm)"

Buy Now Datasheet
RF Cable Assemblies - CT3331-60 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
CT3331-60
RF Cable Assemblies CT3331-60
RF Cable Assemblies N(m)toN(m)RF Cable 50ohm,12.4GHz,60cm

RF Cable Assemblies N(m)toN(m)RF Cable 50ohm,12.4GHz,60cm

Buy Now Datasheet
Coaxial Cable CT3331-60
The CT3331-60 is a coaxial cable from CalTest. Additional Features: Cable Length: 60 cm Impedance: 50 ω Frequency Range: DC to 12.4 GHz VSWR Max: 1.4:1 - DC to 12.4 GHz Insertion Loss Max: 0.7 dB/ft Cable Type: SRC-402SF Jacket Material: FEP, White Temperature: -65° to +125° C RoHS (2011/65/EU) Compliant The Cal Test CT3331-60 is a high quality N Type male to N Type male coaxial cable assembly that is excellent for testing high frequency circuits.

The CT3331-60 is a coaxial cable from CalTest.

Additional Features:

  • Cable Length: 60 cm
  • Impedance: 50 Ω
  • Frequency Range: DC to 12.4 GHz
  • VSWR Max: 1.4:1 - DC to 12.4 GHz
  • Insertion Loss Max: 0.7 dB/ft
  • Cable Type: SRC-402SF
  • Jacket Material: FEP, White
  • Temperature: -65° to +125° C
  • RoHS (2011/65/EU) Compliant

The Cal Test CT3331-60 is a high quality N Type male to N Type male coaxial cable assembly that is excellent for testing high frequency circuits.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - CT3331-60 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
CT3331-60
Cable Assemblies - Coaxial Cables (RF) CT3331-60
CBL ASSY NTYPE PLUG-PLUG 23.62"

CBL ASSY NTYPE PLUG-PLUG 23.62"

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED ValueTronics International, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CT3331-60-ND CT3331-60 CT3331-60 CT3331-60
Product Name Coaxial Cables (RF) RF Cable Assemblies Coaxial Cable Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1407619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
Phase-Stable Flex Cable, DC-26.5 GHz., 2.0 ft. (0.6m) - CBN-2FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers