ValueTronics International, Inc. Coaxial Cable 85131F

Description
The 85131F is a coaxial cable from Agilent. Additional Features: 3.5 mm (Test Port) to 3.5 mm Cable frequency range: DC to 26.5 GHz with a return loss greater than or equal to 6 dB Insertion loss: 0.25(f/2) + 0.2, where f is frequency in GHz, for the test port connector and 1.5 dB at maximum frequency for the device connector Phase stability of semi-rigid/flexible cables is specified with a 90 degree bend using a 4 to 3 inch radius Stability of the Agilent 85131F is less than 0.12 dB and phase is 0.13 f + 0.5, where f is frequency in GHz The Agilent 85131F Flexible Cable Set is a 62.2 cm (24.5 in) long flexible cable set composed of a 3.5 mm female to PSC-3.5 mm female connector and a 3.5 mm female to a 3.5 mm male connector.
Description
The 85131F is a coaxial cable from Agilent. Additional Features: 3.5 mm (Test Port) to 3.5 mm Cable frequency range: DC to 26.5 GHz with a return loss greater than or equal to 6 dB Insertion loss: 0.25(f/2) + 0.2, where f is frequency in GHz, for the test port connector and 1.5 dB at maximum frequency for the device connector Phase stability of semi-rigid/flexible cables is specified with a 90 degree bend using a 4 to 3 inch radius Stability of the Agilent 85131F is less than 0.12 dB and phase is 0.13 f + 0.5, where f is frequency in GHz The Agilent 85131F Flexible Cable Set is a 62.2 cm (24.5 in) long flexible cable set composed of a 3.5 mm female to PSC-3.5 mm female connector and a 3.5 mm female to a 3.5 mm male connector.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 85131F - ValueTronics International, Inc.
Elgin, IL, USA
Coaxial Cable
85131F
Coaxial Cable 85131F
The 85131F is a coaxial cable from Agilent. Additional Features: 3.5 mm (Test Port) to 3.5 mm Cable frequency range: DC to 26.5 GHz with a return loss greater than or equal to 6 dB Insertion loss: 0.25(f/2) + 0.2, where f is frequency in GHz, for the test port connector and 1.5 dB at maximum frequency for the device connector Phase stability of semi-rigid/flexible cables is specified with a 90 degree bend using a 4 to 3 inch radius Stability of the Agilent 85131F is less than 0.12 dB and phase is 0.13 f + 0.5, where f is frequency in GHz The Agilent 85131F Flexible Cable Set is a 62.2 cm (24.5 in) long flexible cable set composed of a 3.5 mm female to PSC-3.5 mm female connector and a 3.5 mm female to a 3.5 mm male connector.

The 85131F is a coaxial cable from Agilent.

Additional Features:

  • 3.5 mm (Test Port) to 3.5 mm
  • Cable frequency range: DC to 26.5 GHz with a return loss greater than or equal to 6 dB
  • Insertion loss: 0.25(f/2) + 0.2, where f is frequency in GHz, for the test port connector and 1.5 dB at maximum frequency for the device connector
  • Phase stability of semi-rigid/flexible cables is specified with a 90 degree bend using a 4 to 3 inch radius
  • Stability of the Agilent 85131F is less than 0.12 dB and phase is 0.13 f + 0.5, where f is frequency in GHz

The Agilent 85131F Flexible Cable Set is a 62.2 cm (24.5 in) long flexible cable set composed of a 3.5 mm female to PSC-3.5 mm female connector and a 3.5 mm female to a 3.5 mm male connector.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Cable Assemblies
Product Number 85131F
Product Name Coaxial Cable
Cable Type Coaxial; Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NT67 - kTB Solutions
Specs
Application RF
Connector Type 1.85mm, Mini-SMP, 2.4mm, 2.92mm, SMP
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details