ValueTronics International, Inc. Cable 11857D

Description
The 11857D is a cable from Agilent. Additional Features: Two precision 61 cm (24 in) cables Impedance: 50 ohm (nominal) Connectors: 7 mm Phase Match: ≤ 4 degrees (at 2 GHz) Return Loss: ≥ 24 dB (300 kHz to 3 GHz) Insertion Loss: < 0.5 dB @ 2 GHz; < 0.9 dB @ 6 GHz The Agilent 11857D cable set consists of two 7 mm 50 ohm cables, specified from 300 kHz to 6 GHz. This set provides shielded RF connections to extend the test ports of S-parameter test sets such as the 85046A. The cables can be ordered as either phase-matched or unmatched.
Description
The 11857D is a cable from Agilent. Additional Features: Two precision 61 cm (24 in) cables Impedance: 50 ohm (nominal) Connectors: 7 mm Phase Match: ≤ 4 degrees (at 2 GHz) Return Loss: ≥ 24 dB (300 kHz to 3 GHz) Insertion Loss: < 0.5 dB @ 2 GHz; < 0.9 dB @ 6 GHz The Agilent 11857D cable set consists of two 7 mm 50 ohm cables, specified from 300 kHz to 6 GHz. This set provides shielded RF connections to extend the test ports of S-parameter test sets such as the 85046A. The cables can be ordered as either phase-matched or unmatched.

Suppliers

Company
Product
Description
Supplier Links
Cable 11857D
The 11857D is a cable from Agilent. Additional Features: Two precision 61 cm (24 in) cables Impedance: 50 ohm (nominal) Connectors: 7 mm Phase Match: ≤ 4 degrees (at 2 GHz) Return Loss: ≥ 24 dB (300 kHz to 3 GHz) Insertion Loss: < 0.5 dB @ 2 GHz; < 0.9 dB @ 6 GHz The Agilent 11857D cable set consists of two 7 mm 50 ohm cables, specified from 300 kHz to 6 GHz. This set provides shielded RF connections to extend the test ports of S-parameter test sets such as the 85046A. The cables can be ordered as either phase-matched or unmatched.

The 11857D is a cable from Agilent.

Additional Features:

  • Two precision 61 cm (24 in) cables
  • Impedance: 50 ohm (nominal)
  • Connectors: 7 mm
  • Phase Match: ≤ 4 degrees (at 2 GHz)
  • Return Loss: ≥ 24 dB (300 kHz to 3 GHz)
  • Insertion Loss: < 0.5 dB @ 2 GHz; < 0.9 dB @ 6 GHz

The Agilent 11857D cable set consists of two 7 mm 50 ohm cables, specified from 300 kHz to 6 GHz. This set provides shielded RF connections to extend the test ports of S-parameter test sets such as the 85046A. The cables can be ordered as either phase-matched or unmatched.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Cable Assemblies
Product Number 11857D
Product Name Cable
Cable Type Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details