Keithley Instruments, Inc. Cable CAB-308-3

Description
The CAB-308-3 is a cable from Keithley. Additional Features: 68-pin, 3-meter Shielded Cable for Digital Signals The CAB-308-3 is a straight-through, shielded, 68-pin cable set for interconnecting low-voltage data acquisition products. The Keithley CAB-308-3 is for use with the following Keithley models: KPCI-3110 and KPCI-3116 STP-3110 (J2 connection) The CAB-308-3 is not intended for use in circuits carrying voltages in excess of 30V RMS, 42.4V peak, or 60V DC. Refer to the manuals of the products being connected for additional limits.
Description
The CAB-308-3 is a cable from Keithley. Additional Features: 68-pin, 3-meter Shielded Cable for Digital Signals The CAB-308-3 is a straight-through, shielded, 68-pin cable set for interconnecting low-voltage data acquisition products. The Keithley CAB-308-3 is for use with the following Keithley models: KPCI-3110 and KPCI-3116 STP-3110 (J2 connection) The CAB-308-3 is not intended for use in circuits carrying voltages in excess of 30V RMS, 42.4V peak, or 60V DC. Refer to the manuals of the products being connected for additional limits.

Suppliers

Company
Product
Description
Supplier Links
The CAB-308-3 is a cable from Keithley. Additional Features: 68-pin, 3-meter Shielded Cable for Digital Signals The CAB-308-3 is a straight-through, shielded, 68-pin cable set for interconnecting low-voltage data acquisition products. The Keithley CAB-308-3 is for use with the following Keithley models: KPCI-3110 and KPCI-3116 STP-3110 (J2 connection) The CAB-308-3 is not intended for use in circuits carrying voltages in excess of 30V RMS, 42.4V peak, or 60V DC. Refer to the manuals of the products being connected for additional limits.

The CAB-308-3 is a cable from Keithley.

Additional Features:

  • 68-pin, 3-meter Shielded Cable for Digital Signals

The CAB-308-3 is a straight-through, shielded, 68-pin cable set for interconnecting low-voltage data acquisition products.

The Keithley CAB-308-3 is for use with the following Keithley models:

  • KPCI-3110 and KPCI-3116
  • STP-3110 (J2 connection)

The CAB-308-3 is not intended for use in circuits carrying voltages in excess of 30V RMS, 42.4V peak, or 60V DC. Refer to the manuals of the products being connected for additional limits.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Cable Assemblies
Product Number CAB-308-3
Product Name Cable
Cable Type Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details