Keithley Instruments, Inc. Coaxial Cable 2600-ALG-2

Description
The 2600-ALG-2 is a coaxial cable from Keithley. Additional Features: Working Voltage: 42V peak center conductor to inner shield 42V peak center conductor and inner shield to outer shell Operating Environment: 0°C to 50°C, up to 70% RH at ≤ 35°C Contact Resistance: <0.5ω Insulation Resistance: 1015ω, center conductor to inner shield (23°C @ <40% RH) The Keithley 2600-ALG-2 is a 2m (6.6 ft) cable terminated with a 3-slot male triax connector on one end and 3 alligator clips on the other. For use with: 2635, 2635A, 2636, 2636A, 4200-PA
Description
The 2600-ALG-2 is a coaxial cable from Keithley. Additional Features: Working Voltage: 42V peak center conductor to inner shield 42V peak center conductor and inner shield to outer shell Operating Environment: 0°C to 50°C, up to 70% RH at ≤ 35°C Contact Resistance: <0.5ω Insulation Resistance: 1015ω, center conductor to inner shield (23°C @ <40% RH) The Keithley 2600-ALG-2 is a 2m (6.6 ft) cable terminated with a 3-slot male triax connector on one end and 3 alligator clips on the other. For use with: 2635, 2635A, 2636, 2636A, 4200-PA

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable 2600-ALG-2
The 2600-ALG-2 is a coaxial cable from Keithley. Additional Features: Working Voltage: 42V peak center conductor to inner shield 42V peak center conductor and inner shield to outer shell Operating Environment: 0°C to 50°C, up to 70% RH at ≤ 35°C Contact Resistance: <0.5ω Insulation Resistance: 1015ω, center conductor to inner shield (23°C @ <40% RH) The Keithley 2600-ALG-2 is a 2m (6.6 ft) cable terminated with a 3-slot male triax connector on one end and 3 alligator clips on the other. For use with: 2635, 2635A, 2636, 2636A, 4200-PA

The 2600-ALG-2 is a coaxial cable from Keithley.

Additional Features:

  • Working Voltage: 42V peak center conductor to inner shield
  • 42V peak center conductor and inner shield to outer shell
  • Operating Environment: 0°C to 50°C, up to 70% RH at ≤ 35°C
  • Contact Resistance: <0.5Ω
  • Insulation Resistance: 1015Ω, center conductor to inner shield (23°C @ <40% RH)

The Keithley 2600-ALG-2 is a 2m (6.6 ft) cable terminated with a 3-slot male triax connector on one end and 3 alligator clips on the other.

For use with: 2635, 2635A, 2636, 2636A, 4200-PA

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Cable Assemblies
Product Number 2600-ALG-2
Product Name Coaxial Cable
Cable Type Coaxial; Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
Power Cord, Nema 5-15P-Fan Rcpt, 72; Connector To Connector Qualtek Electronics - 63H2346 - Newark, An Avnet Company
Specs
Application Power Cable
Cable Length 6 ft (18.3 dm)
Connector Type NEMA 5-15P to 45° Fan Receptacle
View Details