Pomona Electronics Triax Cable 4725

Description
The 4725 is a triax cable from Pomona. Additional Features: Triaxial BNC Male 2 Lug To Insulated Alligators Cable Assembly Cable assembly is designed to mate to triaxial BNC style jacks with 2 lugs Cable schematic is green alligator to shell, red alligator to center contact & black alligator to outer contact Triaxial connector and alligators are tarnish resistant Triaxial Cable/Alligator breakout is molded over with PVC for superior strength Alligator jaws open up to .300” (7,62mm) for attachment to most test terminals Materials: Triaxial (Male) 2 Lug Bayonet BNC Body and Fittings: Brass, Nickel Plated Intermediate and Center Contacts: Brass, Gold Plated Cable: Belden 9222. Triaxial conductors 20 AWG, stranding 7 x 28 t.c., 50 Ohm Impedance Polyethylene insulation, shields, tinned copper, .242” (6.15 mm) O.D., Color: Yellow Cable Length: 36” (91.44cm) Marking: "POMONA 4725" Molded Breakout: PVC molded to breakout leads and cable, Color: Black Breakout Leads: 20 AWG, 41 x 36 t.c., PVC Insulated, .087” (2.21 mm) O.D., Color: Black, Red Green Alligators: Steel, Nickel Plated Insulators: Vinyl. Colors: Black, Red and Green Ratings: Operating Temperature: +50°c (+122°F) Max. Operating Voltage: 150 VRMS The Pomona Electronics 4725 is a Triaxial BNC Male 2 Lug To Insulated Alligators Cable Assembly. The Cable assembly is designed to mate to triaxial BNC style jacks with 2 lugs. The 4725 has nickel plated and brass body fittings with gold plated intermediate and center contacts.
Datasheet
Description
The 4725 is a triax cable from Pomona. Additional Features: Triaxial BNC Male 2 Lug To Insulated Alligators Cable Assembly Cable assembly is designed to mate to triaxial BNC style jacks with 2 lugs Cable schematic is green alligator to shell, red alligator to center contact & black alligator to outer contact Triaxial connector and alligators are tarnish resistant Triaxial Cable/Alligator breakout is molded over with PVC for superior strength Alligator jaws open up to .300” (7,62mm) for attachment to most test terminals Materials: Triaxial (Male) 2 Lug Bayonet BNC Body and Fittings: Brass, Nickel Plated Intermediate and Center Contacts: Brass, Gold Plated Cable: Belden 9222. Triaxial conductors 20 AWG, stranding 7 x 28 t.c., 50 Ohm Impedance Polyethylene insulation, shields, tinned copper, .242” (6.15 mm) O.D., Color: Yellow Cable Length: 36” (91.44cm) Marking: "POMONA 4725" Molded Breakout: PVC molded to breakout leads and cable, Color: Black Breakout Leads: 20 AWG, 41 x 36 t.c., PVC Insulated, .087” (2.21 mm) O.D., Color: Black, Red Green Alligators: Steel, Nickel Plated Insulators: Vinyl. Colors: Black, Red and Green Ratings: Operating Temperature: +50°c (+122°F) Max. Operating Voltage: 150 VRMS The Pomona Electronics 4725 is a Triaxial BNC Male 2 Lug To Insulated Alligators Cable Assembly. The Cable assembly is designed to mate to triaxial BNC style jacks with 2 lugs. The 4725 has nickel plated and brass body fittings with gold plated intermediate and center contacts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triax Cable 4725
The 4725 is a triax cable from Pomona. Additional Features: Triaxial BNC Male 2 Lug To Insulated Alligators Cable Assembly Cable assembly is designed to mate to triaxial BNC style jacks with 2 lugs Cable schematic is green alligator to shell, red alligator to center contact & black alligator to outer contact Triaxial connector and alligators are tarnish resistant Triaxial Cable/Alligator breakout is molded over with PVC for superior strength Alligator jaws open up to .300” (7,62mm) for attachment to most test terminals Materials: Triaxial (Male) 2 Lug Bayonet BNC Body and Fittings: Brass, Nickel Plated Intermediate and Center Contacts: Brass, Gold Plated Cable: Belden 9222. Triaxial conductors 20 AWG, stranding 7 x 28 t.c., 50 Ohm Impedance Polyethylene insulation, shields, tinned copper, .242” (6.15 mm) O.D., Color: Yellow Cable Length: 36” (91.44cm) Marking: "POMONA 4725" Molded Breakout: PVC molded to breakout leads and cable, Color: Black Breakout Leads: 20 AWG, 41 x 36 t.c., PVC Insulated, .087” (2.21 mm) O.D., Color: Black, Red Green Alligators: Steel, Nickel Plated Insulators: Vinyl. Colors: Black, Red and Green Ratings: Operating Temperature: +50°c (+122°F) Max. Operating Voltage: 150 VRMS The Pomona Electronics 4725 is a Triaxial BNC Male 2 Lug To Insulated Alligators Cable Assembly. The Cable assembly is designed to mate to triaxial BNC style jacks with 2 lugs. The 4725 has nickel plated and brass body fittings with gold plated intermediate and center contacts.

The 4725 is a triax cable from Pomona.

Additional Features:

  • Triaxial BNC Male 2 Lug To Insulated Alligators Cable Assembly
  • Cable assembly is designed to mate to triaxial BNC style jacks with 2 lugs
  • Cable schematic is green alligator to shell, red alligator to center contact & black alligator to outer contact
  • Triaxial connector and alligators are tarnish resistant
  • Triaxial Cable/Alligator breakout is molded over with PVC for superior strength
  • Alligator jaws open up to .300” (7,62mm) for attachment to most test terminals

Materials:

  • Triaxial (Male) 2 Lug Bayonet BNC
  • Body and Fittings: Brass, Nickel Plated
  • Intermediate and Center Contacts: Brass, Gold Plated
  • Cable: Belden 9222. Triaxial conductors 20 AWG, stranding 7 x 28 t.c., 50 Ohm Impedance
  • Polyethylene insulation, shields, tinned copper, .242” (6.15 mm) O.D., Color: Yellow
  • Cable Length: 36” (91.44cm)
  • Marking: "POMONA 4725"
  • Molded Breakout: PVC molded to breakout leads and cable, Color: Black
  • Breakout Leads: 20 AWG, 41 x 36 t.c., PVC Insulated, .087” (2.21 mm) O.D., Color: Black, Red Green
  • Alligators: Steel, Nickel Plated
  • Insulators: Vinyl. Colors: Black, Red and Green

Ratings:

  • Operating Temperature: +50°c (+122°F) Max.
  • Operating Voltage: 150 VRMS

The Pomona Electronics 4725 is a Triaxial BNC Male 2 Lug To Insulated Alligators Cable Assembly. The Cable assembly is designed to mate to triaxial BNC style jacks with 2 lugs. The 4725 has nickel plated and brass body fittings with gold plated intermediate and center contacts.

Supplier's Site Datasheet
Triax Cable 4725
The 4725 is a triax cable from Pomona. Additional Features: Triaxial BNC Male 2 Lug To Insulated Alligators Cable Assembly Cable assembly is designed to mate to triaxial BNC style jacks with 2 lugs Cable schematic is green alligator to shell, red alligator to center contact & black alligator to outer contact Triaxial connector and alligators are tarnish resistant Triaxial Cable/Alligator breakout is molded over with PVC for superior strength Alligator jaws open up to .300” (7,62mm) for attachment to most test terminals Materials: Triaxial (Male) 2 Lug Bayonet BNC Body and Fittings: Brass, Nickel Plated Intermediate and Center Contacts: Brass, Gold Plated Cable: Belden 9222. Triaxial conductors 20 AWG, stranding 7 x 28 t.c., 50 Ohm Impedance Polyethylene insulation, shields, tinned copper, .242” (6.15 mm) O.D., Color: Yellow Cable Length: 36” (91.44cm) Marking: "POMONA 4725" Molded Breakout: PVC molded to breakout leads and cable, Color: Black Breakout Leads: 20 AWG, 41 x 36 t.c., PVC Insulated, .087” (2.21 mm) O.D., Color: Black, Red Green Alligators: Steel, Nickel Plated Insulators: Vinyl. Colors: Black, Red and Green Ratings: Operating Temperature: +50°c (+122°F) Max. Operating Voltage: 150 VRMS The Pomona Electronics 4725 is a Triaxial BNC Male 2 Lug To Insulated Alligators Cable Assembly. The Cable assembly is designed to mate to triaxial BNC style jacks with 2 lugs. The 4725 has nickel plated and brass body fittings with gold plated intermediate and center contacts.

The 4725 is a triax cable from Pomona.

Additional Features:

  • Triaxial BNC Male 2 Lug To Insulated Alligators Cable Assembly
  • Cable assembly is designed to mate to triaxial BNC style jacks with 2 lugs
  • Cable schematic is green alligator to shell, red alligator to center contact & black alligator to outer contact
  • Triaxial connector and alligators are tarnish resistant
  • Triaxial Cable/Alligator breakout is molded over with PVC for superior strength
  • Alligator jaws open up to .300” (7,62mm) for attachment to most test terminals

Materials:

  • Triaxial (Male) 2 Lug Bayonet BNC
  • Body and Fittings: Brass, Nickel Plated
  • Intermediate and Center Contacts: Brass, Gold Plated
  • Cable: Belden 9222. Triaxial conductors 20 AWG, stranding 7 x 28 t.c., 50 Ohm Impedance
  • Polyethylene insulation, shields, tinned copper, .242” (6.15 mm) O.D., Color: Yellow
  • Cable Length: 36” (91.44cm)
  • Marking: "POMONA 4725"
  • Molded Breakout: PVC molded to breakout leads and cable, Color: Black
  • Breakout Leads: 20 AWG, 41 x 36 t.c., PVC Insulated, .087” (2.21 mm) O.D., Color: Black, Red Green
  • Alligators: Steel, Nickel Plated
  • Insulators: Vinyl. Colors: Black, Red and Green

Ratings:

  • Operating Temperature: +50°c (+122°F) Max.
  • Operating Voltage: 150 VRMS

The Pomona Electronics 4725 is a Triaxial BNC Male 2 Lug To Insulated Alligators Cable Assembly. The Cable assembly is designed to mate to triaxial BNC style jacks with 2 lugs. The 4725 has nickel plated and brass body fittings with gold plated intermediate and center contacts.

Supplier's Site Datasheet
Electrical Cable/Wire - 18999781 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
18999781
Electrical Cable/Wire 18999781
TRIAXIAL CABLE, 36IN, 20AWG, YELLOW; COAXIAL CABLE TYPE:BELDEN 9222; IMPEDANCE:50OHM; CABLE ASSEMBLY TYPE:COAXIAL; CABLE LENGTH - IMPERIAL:36"; CONNEC. FREE 2 YEAR RADWELL WARRANTY

TRIAXIAL CABLE, 36IN, 20AWG, YELLOW; COAXIAL CABLE TYPE:BELDEN 9222; IMPEDANCE:50OHM; CABLE ASSEMBLY TYPE:COAXIAL; CABLE LENGTH - IMPERIAL:36"; CONNEC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Triaxial Cable, 36In, 20Awg, Yellow; Connector Type A Pomona - 98F318 - Newark, An Avnet Company
Chicago, IL, United States
Triaxial Cable, 36In, 20Awg, Yellow; Connector Type A Pomona
98F318
Triaxial Cable, 36In, 20Awg, Yellow; Connector Type A Pomona 98F318
TRIAXIAL CABLE, 36IN, 20AWG, YELLOW; Connector Type A:Triaxial BNC Straight Plug; Connector Type B:Alligator Clips (3); Coaxial Cable Type:Belden 9222; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm RoHS Compliant: Yes

TRIAXIAL CABLE, 36IN, 20AWG, YELLOW; Connector Type A:Triaxial BNC Straight Plug; Connector Type B:Alligator Clips (3); Coaxial Cable Type:Belden 9222; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. Radwell International Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 4725 18999781 98F318
Product Name Triax Cable Electrical Cable/Wire Triaxial Cable, 36In, 20Awg, Yellow; Connector Type A Pomona
Cable Type Triaxial Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q1216-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P, Right Angle
View Details