Keithley Instruments, Inc. Trigger Link Cable, 1M, 8P Din Connector; Accessory Type Keithley 8501-1

Description
TRIGGER LINK CABLE, 1M, 8P DIN CONNECTOR; Accessory Type:Trigger Link Cable; For Use With:Keithley Trigger Link Instruments; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TRIGGER LINK CABLE, 1M, 8P DIN CONNECTOR; Accessory Type:Trigger Link Cable; For Use With:Keithley Trigger Link Instruments; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trigger Link Cable, 1M, 8P Din Connector; Accessory Type Keithley - 59T9073 - Newark, An Avnet Company
Chicago, IL, United States
Trigger Link Cable, 1M, 8P Din Connector; Accessory Type Keithley
59T9073
Trigger Link Cable, 1M, 8P Din Connector; Accessory Type Keithley 59T9073
TRIGGER LINK CABLE, 1M, 8P DIN CONNECTOR; Accessory Type:Trigger Link Cable; For Use With:Keithley Trigger Link Instruments; Product Range:- RoHS Compliant: Yes

TRIGGER LINK CABLE, 1M, 8P DIN CONNECTOR; Accessory Type:Trigger Link Cable; For Use With:Keithley Trigger Link Instruments; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable 8501-1
The 8501-1 is a cable from Keithley. Additional Features: Trigger Link Cable with Male Micro-DIN Connectors at each end, 1m (3.3 ft.) For use with: Trigger Link inputs, 708A (for master/slave control) Characteristics Terminations: Two each, 8-pin, male, micro DIN Shield: Foil wrap with drain wire Capacitance: <25 pF per foot Maximum Voltage Rating: <42 V peak Maximum Current Rating: <1 A The Keithley Instruments Model 8501 Trigger Link Cable is an 8-conductor cable terminated at each end with an 8-pin micro-DIN connector. The Model 8501 connects instruments with micro-DIN trigger ports. It is also compatible with the rear-panel digital I/O port of the 7001, and can be used to connect digital signals between this port and user-supplied external circuitry. The digital I/O and trigger link receptacles on the Model 7001 both accept the Model 8501 cable. Ensure that you connect the cable to the proper receptacle. Do not mix digital I/O and trigger link signals.

The 8501-1 is a cable from Keithley.

Additional Features:

  • Trigger Link Cable with Male Micro-DIN Connectors at each end, 1m (3.3 ft.)
  • For use with: Trigger Link inputs, 708A (for master/slave control)

Characteristics

  • Terminations: Two each, 8-pin, male, micro DIN
  • Shield: Foil wrap with drain wire
  • Capacitance: <25 pF per foot
  • Maximum Voltage Rating: <42 V peak
  • Maximum Current Rating: <1 A

The Keithley Instruments Model 8501 Trigger Link Cable is an 8-conductor cable terminated at each end with an 8-pin micro-DIN connector.
The Model 8501 connects instruments with micro-DIN trigger ports. It is also compatible with the rear-panel digital I/O port of the 7001, and can be used to connect digital signals between this port and user-supplied external circuitry.

The digital I/O and trigger link receptacles on the Model 7001 both accept the Model 8501 cable. Ensure that you connect the cable to the proper receptacle. Do not mix digital I/O and trigger link signals.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 59T9073 8501-1
Product Name Trigger Link Cable, 1M, 8P Din Connector; Accessory Type Keithley Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details