Keithley Instruments, Inc. Cable HV-CA-571-3

Description
The HV-CA-571-3 is a cable from Keithley. Features: Leakage current- Center to guard: <100 x 10-12 A at 3000 V (see NOTE below) Guard to shield: <100 x 10-9 A at 3000 V Working voltage: 3300 V Dielectric breakdown voltage- Center/guard to shield: 5250 V Mates with HV-CA-554 or SHV-CA-553 The Model HV-CA-571-3 is a 3.1 m (10 ft.) long triaxial cable that is terminated with a high-voltage triaxial panel-mount connector on one end. The other end is unterminated. The cable is intended for use in a safe enclosure, such as a test fixture. Refer to the manuals for the Model 2657A High Power System SourceMeter® instrument for examples that show how to use this cable.
Description
The HV-CA-571-3 is a cable from Keithley. Features: Leakage current- Center to guard: <100 x 10-12 A at 3000 V (see NOTE below) Guard to shield: <100 x 10-9 A at 3000 V Working voltage: 3300 V Dielectric breakdown voltage- Center/guard to shield: 5250 V Mates with HV-CA-554 or SHV-CA-553 The Model HV-CA-571-3 is a 3.1 m (10 ft.) long triaxial cable that is terminated with a high-voltage triaxial panel-mount connector on one end. The other end is unterminated. The cable is intended for use in a safe enclosure, such as a test fixture. Refer to the manuals for the Model 2657A High Power System SourceMeter® instrument for examples that show how to use this cable.

Suppliers

Company
Product
Description
Supplier Links
The HV-CA-571-3 is a cable from Keithley. Features: Leakage current- Center to guard: <100 x 10-12 A at 3000 V (see NOTE below) Guard to shield: <100 x 10-9 A at 3000 V Working voltage: 3300 V Dielectric breakdown voltage- Center/guard to shield: 5250 V Mates with HV-CA-554 or SHV-CA-553 The Model HV-CA-571-3 is a 3.1 m (10 ft.) long triaxial cable that is terminated with a high-voltage triaxial panel-mount connector on one end. The other end is unterminated. The cable is intended for use in a safe enclosure, such as a test fixture. Refer to the manuals for the Model 2657A High Power System SourceMeter® instrument for examples that show how to use this cable.

The HV-CA-571-3 is a cable from Keithley.

Features:

Leakage current-

  • Center to guard: <100 x 10-12 A at 3000 V (see NOTE below)
  • Guard to shield: <100 x 10-9 A at 3000 V
  • Working voltage: 3300 V

Dielectric breakdown voltage-

  • Center/guard to shield: 5250 V
  • Mates with HV-CA-554 or SHV-CA-553

The Model HV-CA-571-3 is a 3.1 m (10 ft.) long triaxial cable that is terminated with a high-voltage triaxial panel-mount connector on one end. The other end is unterminated. The cable is intended for use in a safe enclosure, such as a test fixture. Refer to the manuals for the Model 2657A High Power System SourceMeter® instrument for examples that show how to use this cable.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Cable Assemblies
Product Number HV-CA-571-3
Product Name Cable
Cable Type Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details