ValueTronics International, Inc. Coaxial Cable 85134F

Description
The 85134F is a coaxial cable from Agilent. Additional Features: 2.4 mm to 3.5 mm Cable frequency range: DC to 26.5 GHz with a return loss greater than or equal to 16 dB Insertion loss is 0.31(f/2) + 0.2, where f is frequency in GHz, for the test port connector and 1.8 dB at maximum frequency for the device connector Phase stability of semi-rigid/flexible cables is specified with a 90 degree bend using a 4 to 3 inch radius The stability of the Agilent 85134F is less than 0.12 dB and phase is 0.13 f+ 0.5°, where f is frequency in GHz The special rugged female connector is designed specifically for connecting to the network analyzer test port, but does not mate with a standard male connector The Agilent 85134F is a 62.9 cm (24.75 in) long flexible cable set composed of a 2.4 mm female to PSC-3.5 mm female connector and a 2.4 mm female to 3.5 mm male connector.
Description
The 85134F is a coaxial cable from Agilent. Additional Features: 2.4 mm to 3.5 mm Cable frequency range: DC to 26.5 GHz with a return loss greater than or equal to 16 dB Insertion loss is 0.31(f/2) + 0.2, where f is frequency in GHz, for the test port connector and 1.8 dB at maximum frequency for the device connector Phase stability of semi-rigid/flexible cables is specified with a 90 degree bend using a 4 to 3 inch radius The stability of the Agilent 85134F is less than 0.12 dB and phase is 0.13 f+ 0.5°, where f is frequency in GHz The special rugged female connector is designed specifically for connecting to the network analyzer test port, but does not mate with a standard male connector The Agilent 85134F is a 62.9 cm (24.75 in) long flexible cable set composed of a 2.4 mm female to PSC-3.5 mm female connector and a 2.4 mm female to 3.5 mm male connector.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 85134F - ValueTronics International, Inc.
Elgin, IL, USA
Coaxial Cable
85134F
Coaxial Cable 85134F
The 85134F is a coaxial cable from Agilent. Additional Features: 2.4 mm to 3.5 mm Cable frequency range: DC to 26.5 GHz with a return loss greater than or equal to 16 dB Insertion loss is 0.31(f/2) + 0.2, where f is frequency in GHz, for the test port connector and 1.8 dB at maximum frequency for the device connector Phase stability of semi-rigid/flexible cables is specified with a 90 degree bend using a 4 to 3 inch radius The stability of the Agilent 85134F is less than 0.12 dB and phase is 0.13 f+ 0.5°, where f is frequency in GHz The special rugged female connector is designed specifically for connecting to the network analyzer test port, but does not mate with a standard male connector The Agilent 85134F is a 62.9 cm (24.75 in) long flexible cable set composed of a 2.4 mm female to PSC-3.5 mm female connector and a 2.4 mm female to 3.5 mm male connector.

The 85134F is a coaxial cable from Agilent.

Additional Features:

  • 2.4 mm to 3.5 mm
  • Cable frequency range: DC to 26.5 GHz with a return loss greater than or equal to 16 dB
  • Insertion loss is 0.31(f/2) + 0.2, where f is frequency in GHz, for the test port connector and 1.8 dB at maximum frequency for the device connector
  • Phase stability of semi-rigid/flexible cables is specified with a 90 degree bend using a 4 to 3 inch radius
  • The stability of the Agilent 85134F is less than 0.12 dB and phase is 0.13 f+ 0.5°, where f is frequency in GHz
  • The special rugged female connector is designed specifically for connecting to the network analyzer test port, but does not mate with a standard male connector

The Agilent 85134F is a 62.9 cm (24.75 in) long flexible cable set composed of a 2.4 mm female to PSC-3.5 mm female connector and a 2.4 mm female to 3.5 mm male connector.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Cable Assemblies
Product Number 85134F
Product Name Coaxial Cable
Cable Type Coaxial; Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
RF Cables And RF Cable Assemblies - RG304 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details