ValueTronics International, Inc. Coaxial Cable 11500A

Description
The 11500A is a coaxial cable from Agilent. Additional Features: DC to 6.0 GHz frequency range Type-N (m) to type-N (m) connectors 183 cm (71 in) length (nom) Insertion Loss 1.87 dB Max Return Loss 10.5 dB Min The Agilent 11500A is a 180 cm (71 in) type-N male to type-N male cable assembly with a frequency range of DC to 6.0 GHz.
Description
The 11500A is a coaxial cable from Agilent. Additional Features: DC to 6.0 GHz frequency range Type-N (m) to type-N (m) connectors 183 cm (71 in) length (nom) Insertion Loss 1.87 dB Max Return Loss 10.5 dB Min The Agilent 11500A is a 180 cm (71 in) type-N male to type-N male cable assembly with a frequency range of DC to 6.0 GHz.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 11500A - ValueTronics International, Inc.
Elgin, IL, USA
Coaxial Cable
11500A
Coaxial Cable 11500A
The 11500A is a coaxial cable from Agilent. Additional Features: DC to 6.0 GHz frequency range Type-N (m) to type-N (m) connectors 183 cm (71 in) length (nom) Insertion Loss 1.87 dB Max Return Loss 10.5 dB Min The Agilent 11500A is a 180 cm (71 in) type-N male to type-N male cable assembly with a frequency range of DC to 6.0 GHz.

The 11500A is a coaxial cable from Agilent.

Additional Features:

  • DC to 6.0 GHz frequency range
  • Type-N (m) to type-N (m) connectors
  • 183 cm (71 in) length (nom)
  • Insertion Loss 1.87 dB Max
  • Return Loss 10.5 dB Min

The Agilent 11500A is a 180 cm (71 in) type-N male to type-N male cable assembly with a frequency range of DC to 6.0 GHz.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Cable Assemblies
Product Number 11500A
Product Name Coaxial Cable
Cable Type Coaxial; Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-292-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details