ValueTronics International, Inc. Cable 11500E

Description
The 11500E is a cable from Agilent. Additional Features: DC to 26.5 GHz frequency range 3.5-mm male to 3.5 mm male connectors 61 cm (24 in) in length (nominal) SWR is 1.4 maximum Insertion Loss: 2.0 dB nominal The Keysight Agilent HP 11500E is a 61 cm (24 in) 3.5-mm male to 3.5 mm male cable assembly with a frequency range of DC to 26.5 GHz. When paired with the 1250-1744 3.5 mm (f) to type-N (m) adapter, this cable makes a suitable test port cable for network analyzers with type-N connectors.
Description
The 11500E is a cable from Agilent. Additional Features: DC to 26.5 GHz frequency range 3.5-mm male to 3.5 mm male connectors 61 cm (24 in) in length (nominal) SWR is 1.4 maximum Insertion Loss: 2.0 dB nominal The Keysight Agilent HP 11500E is a 61 cm (24 in) 3.5-mm male to 3.5 mm male cable assembly with a frequency range of DC to 26.5 GHz. When paired with the 1250-1744 3.5 mm (f) to type-N (m) adapter, this cable makes a suitable test port cable for network analyzers with type-N connectors.

Suppliers

Company
Product
Description
Supplier Links
Cable 11500E
The 11500E is a cable from Agilent. Additional Features: DC to 26.5 GHz frequency range 3.5-mm male to 3.5 mm male connectors 61 cm (24 in) in length (nominal) SWR is 1.4 maximum Insertion Loss: 2.0 dB nominal The Keysight Agilent HP 11500E is a 61 cm (24 in) 3.5-mm male to 3.5 mm male cable assembly with a frequency range of DC to 26.5 GHz. When paired with the 1250-1744 3.5 mm (f) to type-N (m) adapter, this cable makes a suitable test port cable for network analyzers with type-N connectors.

The 11500E is a cable from Agilent.

Additional Features:

  • DC to 26.5 GHz frequency range
  • 3.5-mm male to 3.5 mm male connectors
  • 61 cm (24 in) in length (nominal)
  • SWR is 1.4 maximum
  • Insertion Loss: 2.0 dB nominal

The Keysight Agilent HP 11500E is a 61 cm (24 in) 3.5-mm male to 3.5 mm male cable assembly with a frequency range of DC to 26.5 GHz. When paired with the 1250-1744 3.5 mm (f) to type-N (m) adapter, this cable makes a suitable test port cable for network analyzers with type-N connectors.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Cable Assemblies
Product Number 11500E
Product Name Cable
Cable Type Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-D8W4-ES-7.5-N-S-D8W4-ET-ND - DigiKey
Specs
Cable Length 24.6 ft (74.98 dm)
View Details
System cable - 706-2300/301-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Stacking Double Banana Plug to XH Macro-Hook and Alligator, Twisted Pair Test Cable - 3051XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023140 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details