Cal Test Electronics, Inc. Coaxial Cables (RF) CT3331-200

Description
"Cable Assembly Coaxial N-Type to N-Type 78.7"" (2.0m) 6.6'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial N-Type to N-Type 78.7"" (2.0m) 6.6'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - CT3331-200-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
CT3331-200-ND
Coaxial Cables (RF) CT3331-200-ND
"Cable Assembly Coaxial N-Type to N-Type 78.7"" (2.0m) 6.6'"

"Cable Assembly Coaxial N-Type to N-Type 78.7"" (2.0m) 6.6'"

Buy Now Datasheet
RF Cable Assemblies - CT3331-200 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
CT3331-200
RF Cable Assemblies CT3331-200
RF Cable Assemblies N(m)toN(m)RF Cable 50ohm,12.4GHz,200cm

RF Cable Assemblies N(m)toN(m)RF Cable 50ohm,12.4GHz,200cm

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - CT3331-200 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
CT3331-200
Cable Assemblies - Coaxial Cables (RF) CT3331-200
CBL ASSY NTYPE PLUG TO PLUG 6.6'

CBL ASSY NTYPE PLUG TO PLUG 6.6'

Supplier's Site
Coaxial Cable CT3331-200
The CT3331-200 is a coaxial cable from CalTest. Additional Features: Cable Length: 200 cm Impedance: 50 ω Frequency Range: DC to 12.4 GHz VSWR Max: 1.4:1 - DC to 12.4 GHz Insertion Loss Max: 0.7 dB/ft Cable Type: SRC-402SF Jacket Material: FEP, White Temperature: -65° to +125° C RoHS (2011/65/EU) Compliant The Cal Test CT3331-200 is a high quality N Type male to N Type male coaxial cable assembly that is excellent for testing high frequency circuits.

The CT3331-200 is a coaxial cable from CalTest.

Additional Features:

  • Cable Length: 200 cm
  • Impedance: 50 Ω
  • Frequency Range: DC to 12.4 GHz
  • VSWR Max: 1.4:1 - DC to 12.4 GHz
  • Insertion Loss Max: 0.7 dB/ft
  • Cable Type: SRC-402SF
  • Jacket Material: FEP, White
  • Temperature: -65° to +125° C
  • RoHS (2011/65/EU) Compliant

The Cal Test CT3331-200 is a high quality N Type male to N Type male coaxial cable assembly that is excellent for testing high frequency circuits.

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited ValueTronics International, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CT3331-200-ND CT3331-200 CT3331-200 CT3331-200
Product Name Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Coaxial Cable
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2500/602-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers