Cal Test Electronics, Inc. Coaxial Cables (RF) CT3333-100

Description
"Cable Assembly Coaxial SMA to SMA 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - CT3333-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
CT3333-100-ND
Coaxial Cables (RF) CT3333-100-ND
"Cable Assembly Coaxial SMA to SMA 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial SMA to SMA 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
Coaxial Cable CT3333-100
The CT3333-100 is a coaxial cable from CalTest. Additional Features: Cable Length: 100 cm Impedance: 50 ω Frequency Range: DC to 18 GHz VSWR Max: 1.3:1 - DC to 18 GHz Insertion Loss Max: 0.7 dB/ft Cable Type: SRC-402SF Jacket Material: FEP, White Temperature: -65° to +125° C RoHS (2011/65/EU) Compliant The CT3333-100 is a High Quality SMA male to SMA male coaxial cable assembly.

The CT3333-100 is a coaxial cable from CalTest.

Additional Features:

  • Cable Length: 100 cm
  • Impedance: 50 Ω
  • Frequency Range: DC to 18 GHz
  • VSWR Max: 1.3:1 - DC to 18 GHz
  • Insertion Loss Max: 0.7 dB/ft
  • Cable Type: SRC-402SF
  • Jacket Material: FEP, White
  • Temperature: -65° to +125° C
  • RoHS (2011/65/EU) Compliant

The CT3333-100 is a High Quality SMA male to SMA male coaxial cable assembly.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - CT3333-100 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
CT3333-100
Cable Assemblies - Coaxial Cables (RF) CT3333-100
CBL ASSY SMA PLUG TO PLUG 3.3'

CBL ASSY SMA PLUG TO PLUG 3.3'

Supplier's Site
RF Cable Assemblies - CT3333-100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
CT3333-100
RF Cable Assemblies CT3333-100
RF Cable Assemblies SMA(m) to SMA(m)RF Cable 50ohm, 18GHz

RF Cable Assemblies SMA(m) to SMA(m)RF Cable 50ohm, 18GHz

Buy Now Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CT3333-100-ND CT3333-100 CT3333-100 CT3333-100
Product Name Coaxial Cables (RF) Coaxial Cable Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
RF Cable Assemblies - 2441478-2 - TE Connectivity
Specs
Application RF
Product Type 1.0mm Series RF Plug
Cable Length 1.84 ft (5.61 dm)
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers