DigiKey Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
Page:
1
150
200
250
300
350
400
450
460
470
480
490
500
504
505
506
507
508
509
510
511
512
513
514
515
516
520
530
540
550
553
| Product Name | Notes |
|---|---|
| 30.00' (9.14m) Power Cord Black NEMA L6-30R To Cable | |
| Cable Assembly Circular 04 pos Female to RJ45, 8p4c 15.00' (4.57m) | |
| Cable Assembly Circular 04 pos Female to RJ45, 8p4c 6.00' (1.83m) | |
| Cable Assembly Circular 04 pos Male to RJ45, 8p4c 30.00' (9.14m) | |
| Cable Assembly Circular 08 pos Male to RJ45, 8p8c 15.00' (4.57m) | |
| Cable Assembly Circular 08 pos Male to RJ45, 8p8c 30.00' (9.14m) | |
| Cable Assembly Circular 08 pos Male to RJ45, 8p8c 6.00' (1.83m) | |
| CBL ASSY CIRC 4P M TO RJ45 6' | |
| CORDSET: DOUBLE-ENDED A-CODE M12 | |
| CORDSET: DOUBLE-ENDED M12 TO RJ4 | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 1.64' (500.0mm) Shielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 11.48' (3.50m) Shielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 14.76' (4.50m) Shielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 16.40' (5.00m) Shielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 164.04' (50.00m) Shielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 2.00' (609.6mm) Shielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 24.61' (7.50m) Shielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.00' (914.4mm) Shielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.28' (1.00m) Shielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 32.81' (10.00m) Shielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 4.92' (1.50m) Shielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 5.00' (1.52m) Shielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 6.00' (1.83m) Shielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 6.56' (2.00m) Shielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 62.34' (19.00m) Shielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Shielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 72.18' (22.00m) Shielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 82.02' (25.00m) Shielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 9.84' (3.00m) Shielded | |
| Modular Cable |
| << Prev | Next >> |