Panduit Corp. Cable Assemblies - Modular Cables STP6X12YL

Description
Win Source Part Number: 1314200-STP6X12YL Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Yellow Features: Latch Lock, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 12.00' (3.66m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.1000 Mfr: Panduit Corp Other Names: 7498301239 Base Product Number: STP6X12
Request a Quote Datasheet
Description
Win Source Part Number: 1314200-STP6X12YL Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Yellow Features: Latch Lock, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 12.00' (3.66m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.1000 Mfr: Panduit Corp Other Names: 7498301239 Base Product Number: STP6X12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Modular Cables
1314200-STP6X12YL
Cable Assemblies - Modular Cables 1314200-STP6X12YL
Win Source Part Number: 1314200-STP6X12YL Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Yellow Features: Latch Lock, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 12.00' (3.66m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.1000 Mfr: Panduit Corp Other Names: 7498301239 Base Product Number: STP6X12

Win Source Part Number: 1314200-STP6X12YL
Category: Cable Assemblies>Modular Cables
Series: TX6A™ 10Gig™
Color: Yellow
Features: Latch Lock, Molded Plugs
Connector Type: Plug to Plug
Package: Bulk
Length: 12.00' (3.66m)
Cable Type: Round Cable
Shielding: Shielded
Standard Package: 1
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Style: Cat6a
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.42.1000
Mfr: Panduit Corp
Other Names: 7498301239
Base Product Number: STP6X12

Buy Now Datasheet
Modular/Ethernet Cables (RJ45, RJ11) - STP6X12YL-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
STP6X12YL-ND
Modular/Ethernet Cables (RJ45, RJ11) STP6X12YL-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 12.00' (3.66m) Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 12.00' (3.66m) Shielded

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 1314200-STP6X12YL STP6X12YL-ND
Product Name Cable Assemblies - Modular Cables Modular/Ethernet Cables (RJ45, RJ11)
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details