Panduit Corp. Modular/Ethernet Cables (RJ45, RJ11) STP6X17MIG

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 55.77' (17.00m) Shielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 55.77' (17.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 298-19200-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-19200-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-19200-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 55.77' (17.00m) Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 55.77' (17.00m) Shielded

Buy Now Datasheet
Laguna Hills, CA, United States
Cable Assemblies - Modular Cables
1314211-STP6X17MIG
Cable Assemblies - Modular Cables 1314211-STP6X17MIG
Win Source Part Number: 1314211-STP6X17MIG Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Gray Features: Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 55.77' (17.00m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.2000 Mfr: Panduit Corp Other Names: 298-19200 Base Product Number: STP6X17

Win Source Part Number: 1314211-STP6X17MIG
Category: Cable Assemblies>Modular Cables
Series: TX6A™ 10Gig™
Color: Gray
Features: Molded Plugs
Connector Type: Plug to Plug
Package: Bulk
Length: 55.77' (17.00m)
Cable Type: Round Cable
Shielding: Shielded
Standard Package: 1
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Style: Cat6a
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.42.2000
Mfr: Panduit Corp
Other Names: 298-19200
Base Product Number: STP6X17

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 298-19200-ND 1314211-STP6X17MIG
Product Name Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies - Modular Cables
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details