Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 2.00' (609.6mm) Shielded
Win Source Part Number: 1314219-STP6X2BU
Category: Cable Assemblies>Modular Cables
Series: TX6A™ 10Gig™
Color: Blue
Features: Latch Lock, Molded Plugs
Connector Type: Plug to Plug
Package: Bulk
Length: 2.00' (609.6mm)
Cable Type: Round Cable
Shielding: Shielded
Standard Package: 1
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Style: Cat6a
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.2000
Mfr: Panduit Corp
Other Names: 7498301177,298-16351
Base Product Number: STP6X2
COPPER PATCH CORD, CAT 6A, BLUE Product overview: STP6X2BU from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include Cable Assembly, Modular Cables, electronic component, datasheet, replacement part, 6A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 451-STP6X2BU can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 298-16351-ND | 1314219-STP6X2BU | 451-STP6X2BU |
| Product Name | Modular/Ethernet Cables (RJ45, RJ11) | Cable Assemblies - Modular Cables | 6A Cable Assembly |
| Cable Type | Cat 6 | ||
| Cable Length | 2 ft (6.1 dm) | 2 ft (6.1 dm) | |
| Connector Type | Plug to Plug | Plug to Plug |