Panduit Corp. Cable Assemblies - Modular Cables STP6X16MBU

Description
Win Source Part Number: 1314207-STP6X16MBU Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Blue Features: Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 52.49' (16.00m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.2000 Mfr: Panduit Corp Other Names: 298-19184 Base Product Number: STP6X16
Request a Quote Datasheet
Description
Win Source Part Number: 1314207-STP6X16MBU Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Blue Features: Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 52.49' (16.00m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.2000 Mfr: Panduit Corp Other Names: 298-19184 Base Product Number: STP6X16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Modular Cables
1314207-STP6X16MBU
Cable Assemblies - Modular Cables 1314207-STP6X16MBU
Win Source Part Number: 1314207-STP6X16MBU Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Blue Features: Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 52.49' (16.00m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.2000 Mfr: Panduit Corp Other Names: 298-19184 Base Product Number: STP6X16

Win Source Part Number: 1314207-STP6X16MBU
Category: Cable Assemblies>Modular Cables
Series: TX6A™ 10Gig™
Color: Blue
Features: Molded Plugs
Connector Type: Plug to Plug
Package: Bulk
Length: 52.49' (16.00m)
Cable Type: Round Cable
Shielding: Shielded
Standard Package: 1
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Style: Cat6a
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.42.2000
Mfr: Panduit Corp
Other Names: 298-19184
Base Product Number: STP6X16

Buy Now Datasheet
Modular/Ethernet Cables (RJ45, RJ11) - 298-19184-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-19184-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-19184-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 52.49' (16.00m) Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 52.49' (16.00m) Shielded

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 1314207-STP6X16MBU 298-19184-ND
Product Name Cable Assemblies - Modular Cables Modular/Ethernet Cables (RJ45, RJ11)
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details