Panduit Corp. Cable Assemblies - Modular Cables STP6X16MOR

Description
Win Source Part Number: 1314208-STP6X16MOR Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Orange Features: Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 52.49' (16.00m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable HTSUS: 8544.42.2000 Mfr: Panduit Corp Other Names: 298-19189 Base Product Number: STP6X16
Request a Quote Datasheet
Description
Win Source Part Number: 1314208-STP6X16MOR Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Orange Features: Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 52.49' (16.00m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable HTSUS: 8544.42.2000 Mfr: Panduit Corp Other Names: 298-19189 Base Product Number: STP6X16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Modular Cables
1314208-STP6X16MOR
Cable Assemblies - Modular Cables 1314208-STP6X16MOR
Win Source Part Number: 1314208-STP6X16MOR Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Orange Features: Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 52.49' (16.00m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable HTSUS: 8544.42.2000 Mfr: Panduit Corp Other Names: 298-19189 Base Product Number: STP6X16

Win Source Part Number: 1314208-STP6X16MOR
Category: Cable Assemblies>Modular Cables
Series: TX6A™ 10Gig™
Color: Orange
Features: Molded Plugs
Connector Type: Plug to Plug
Package: Bulk
Length: 52.49' (16.00m)
Cable Type: Round Cable
Shielding: Shielded
Standard Package: 1
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Style: Cat6a
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.2000
Mfr: Panduit Corp
Other Names: 298-19189
Base Product Number: STP6X16

Buy Now Datasheet
Modular/Ethernet Cables (RJ45, RJ11) - 298-19189-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-19189-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-19189-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 52.49' (16.00m) Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 52.49' (16.00m) Shielded

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 1314208-STP6X16MOR 298-19189-ND
Product Name Cable Assemblies - Modular Cables Modular/Ethernet Cables (RJ45, RJ11)
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To VGA Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Strainsert Cable - BeN4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
System cable - 706-2300/205-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers