Panduit Corp. Modular/Ethernet Cables (RJ45, RJ11) STP6X12IG

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 12.00' (3.66m) Shielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 12.00' (3.66m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - STP6X12IG-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
STP6X12IG-ND
Modular/Ethernet Cables (RJ45, RJ11) STP6X12IG-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 12.00' (3.66m) Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 12.00' (3.66m) Shielded

Buy Now Datasheet
Laguna Hills, CA, United States
Cable Assemblies - Modular Cables
997637-STP6X12IG
Cable Assemblies - Modular Cables 997637-STP6X12IG
Win Source Part Number: 997637-STP6X12IG Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Gray Features: Latch Lock, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 12.00' (3.66m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.1000 Mfr: Panduit Corp Other Names: 7498301135 Base Product Number: STP6X12

Win Source Part Number: 997637-STP6X12IG
Category: Cable Assemblies>Modular Cables
Series: TX6A™ 10Gig™
Color: Gray
Features: Latch Lock, Molded Plugs
Connector Type: Plug to Plug
Package: Bulk
Length: 12.00' (3.66m)
Cable Type: Round Cable
Shielding: Shielded
Standard Package: 1
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Style: Cat6a
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.42.1000
Mfr: Panduit Corp
Other Names: 7498301135
Base Product Number: STP6X12

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number STP6X12IG-ND 997637-STP6X12IG
Product Name Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies - Modular Cables
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details