Panduit Corp. Cable Assemblies - Modular Cables STP6X18MIG

Description
Win Source Part Number: 1314214-STP6X18MIG Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Gray Features: Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 59.06' (18.00m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable HTSUS: 8544.42.2000 Mfr: Panduit Corp Other Names: 298-19212 Base Product Number: STP6X18
Request a Quote Datasheet
Description
Win Source Part Number: 1314214-STP6X18MIG Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Gray Features: Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 59.06' (18.00m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable HTSUS: 8544.42.2000 Mfr: Panduit Corp Other Names: 298-19212 Base Product Number: STP6X18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Modular Cables
1314214-STP6X18MIG
Cable Assemblies - Modular Cables 1314214-STP6X18MIG
Win Source Part Number: 1314214-STP6X18MIG Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Gray Features: Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 59.06' (18.00m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable HTSUS: 8544.42.2000 Mfr: Panduit Corp Other Names: 298-19212 Base Product Number: STP6X18

Win Source Part Number: 1314214-STP6X18MIG
Category: Cable Assemblies>Modular Cables
Series: TX6A™ 10Gig™
Color: Gray
Features: Molded Plugs
Connector Type: Plug to Plug
Package: Bulk
Length: 59.06' (18.00m)
Cable Type: Round Cable
Shielding: Shielded
Standard Package: 1
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Style: Cat6a
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.2000
Mfr: Panduit Corp
Other Names: 298-19212
Base Product Number: STP6X18

Buy Now Datasheet
Modular/Ethernet Cables (RJ45, RJ11) - 298-19212-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-19212-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-19212-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 59.06' (18.00m) Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 59.06' (18.00m) Shielded

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 1314214-STP6X18MIG 298-19212-ND
Product Name Cable Assemblies - Modular Cables Modular/Ethernet Cables (RJ45, RJ11)
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII with black PVC cable to DB9 female - QLC16104 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details