Panduit Corp. Modular/Ethernet Cables (RJ45, RJ11) STP6X17MRD

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 55.77' (17.00m) Shielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 55.77' (17.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 298-19202-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-19202-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-19202-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 55.77' (17.00m) Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 55.77' (17.00m) Shielded

Buy Now Datasheet
Laguna Hills, CA, United States
Cable Assemblies - Modular Cables
1314212-STP6X17MRD
Cable Assemblies - Modular Cables 1314212-STP6X17MRD
Win Source Part Number: 1314212-STP6X17MRD Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Red Features: Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 55.77' (17.00m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable HTSUS: 8544.42.2000 Mfr: Panduit Corp Other Names: 298-19202 Base Product Number: STP6X17

Win Source Part Number: 1314212-STP6X17MRD
Category: Cable Assemblies>Modular Cables
Series: TX6A™ 10Gig™
Color: Red
Features: Molded Plugs
Connector Type: Plug to Plug
Package: Bulk
Length: 55.77' (17.00m)
Cable Type: Round Cable
Shielding: Shielded
Standard Package: 1
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Style: Cat6a
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.2000
Mfr: Panduit Corp
Other Names: 298-19202
Base Product Number: STP6X17

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 298-19202-ND 1314212-STP6X17MRD
Product Name Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies - Modular Cables
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To VGA Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Precision Test Cable, 18.0 GHz, 4.0 ft. (1.22m) - CBL-4FT-SMNM+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023350 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details