Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 52.49' (16.00m) Shielded
Win Source Part Number: 1314188-STP6X16MRDF2
Category: Cable Assemblies>Modular Cables
Series: TX6A™ 10Gig™
Color: Red
Features: Molded Plugs
Connector Type: Plug to Plug
Package: Bulk
Length: 52.49' (16.00m)
Cable Type: Round Cable
Shielding: Shielded
Standard Package: 1
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Style: Cat6a
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.2000
Mfr: Panduit Corp
Other Names: 298-19191
Base Product Number: STP6X16
Product Status: Obsolete
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 298-19191-ND | 1314188-STP6X16MRDF2 |
| Product Name | Modular/Ethernet Cables (RJ45, RJ11) | Cable Assemblies - Modular Cables |
| Cable Type | Cat 6 |