Panduit Corp. Cable Assemblies - Modular Cables STP6X3BU

Description
Win Source Part Number: 1314220-STP6X3BU Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Blue Features: Latch Lock, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 3.00' (914.4mm) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.2000 Mfr: Panduit Corp Other Names: 298-16353,STP6X3BU,7 498301178 Base Product Number: STP6X3
Request a Quote Datasheet
Description
Win Source Part Number: 1314220-STP6X3BU Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Blue Features: Latch Lock, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 3.00' (914.4mm) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.2000 Mfr: Panduit Corp Other Names: 298-16353,STP6X3BU,7 498301178 Base Product Number: STP6X3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Modular Cables
1314220-STP6X3BU
Cable Assemblies - Modular Cables 1314220-STP6X3BU
Win Source Part Number: 1314220-STP6X3BU Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Blue Features: Latch Lock, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 3.00' (914.4mm) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.2000 Mfr: Panduit Corp Other Names: 298-16353,STP6X3BU,7 498301178 Base Product Number: STP6X3

Win Source Part Number: 1314220-STP6X3BU
Category: Cable Assemblies>Modular Cables
Series: TX6A™ 10Gig™
Color: Blue
Features: Latch Lock, Molded Plugs
Connector Type: Plug to Plug
Package: Bulk
Length: 3.00' (914.4mm)
Cable Type: Round Cable
Shielding: Shielded
Standard Package: 1
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Style: Cat6a
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.42.2000
Mfr: Panduit Corp
Other Names: 298-16353,STP6X3BU,7498301178
Base Product Number: STP6X3

Buy Now Datasheet
Modular/Ethernet Cables (RJ45, RJ11) - 298-16353-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-16353-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-16353-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.00' (914.4mm) Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.00' (914.4mm) Shielded

Buy Now Datasheet
Patch Cord, Rj45 Plug-Rj45 Plug, 3Ft; Lan Category Panduit - 75M7986 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Rj45 Plug, 3Ft; Lan Category Panduit
75M7986
Patch Cord, Rj45 Plug-Rj45 Plug, 3Ft; Lan Category Panduit 75M7986
PATCH CORD, RJ45 PLUG-RJ45 PLUG, 3FT; LAN Category:Cat6a; Cable Length - Metric:914.4mm; Cable Length - Imperial:3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:PanNet TX6A Series RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-RJ45 PLUG, 3FT; LAN Category:Cat6a; Cable Length - Metric:914.4mm; Cable Length - Imperial:3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:PanNet TX6A Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1314220-STP6X3BU 298-16353-ND 75M7986
Product Name Cable Assemblies - Modular Cables Modular/Ethernet Cables (RJ45, RJ11) Patch Cord, Rj45 Plug-Rj45 Plug, 3Ft; Lan Category Panduit
Cable Type Cat 6 Cat 6
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm)
Connector Type Plug to Plug RJ-45; RJ45 Plug to RJ45 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To VGA Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Modular/Ethernet Cables (RJ45, RJ11) - A124232-ND - DigiKey
Specs
Application LAN / Ethernet
Cable Type Cat 5
Cable Length 6.56 ft (19.99 dm)
View Details
Armored Flexible Cable, DC-110 GHz, 12.0″ - WBL-1FT-W1F1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers
Green/Yellow PVC Single Wire - 56020030 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details