Panduit Corp. Cable Assemblies - Modular Cables STP6X22MGR

Description
Win Source Part Number: 1314216-STP6X22MGR Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Green Features: Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 72.18' (22.00m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable HTSUS: 8544.42.2000 Mfr: Panduit Corp Other Names: 298-19244 Base Product Number: STP6X22
Request a Quote
Description
Win Source Part Number: 1314216-STP6X22MGR Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Green Features: Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 72.18' (22.00m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable HTSUS: 8544.42.2000 Mfr: Panduit Corp Other Names: 298-19244 Base Product Number: STP6X22
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1314216-STP6X22MGR is a 22-meter long shielded modular cable assembly designed for high-speed data transmission. It features 8-position, 8-contact (8p8c) connectors compliant with the T568B wiring scheme, making it suitable for Ethernet applications. The cable is constructed with 26 AWG stranded Cat6A twisted pairs, fully shielded to minimize interference. The outer jacket has a nominal diameter of 0.248 inches (6.30 mm) and is made from low smoke zero halogen (LSZH) materials, ensuring safety in environments where fire hazards are a concern. The connectors are molded for durability, and the cable includes strain relief boots to enhance mechanical strength. This product is categorized under cable assemblies and is suitable for free hanging (in-line) mounting.

Datasheet Summary
Powered by GS/AI

The 1314216-STP6X22MGR is a 22-meter long shielded modular cable assembly designed for high-speed data transmission. It features 8-position, 8-contact (8p8c) connectors compliant with the T568B wiring scheme, making it suitable for Ethernet applications. The cable is constructed with 26 AWG stranded Cat6A twisted pairs, fully shielded to minimize interference. The outer jacket has a nominal diameter of 0.248 inches (6.30 mm) and is made from low smoke zero halogen (LSZH) materials, ensuring safety in environments where fire hazards are a concern. The connectors are molded for durability, and the cable includes strain relief boots to enhance mechanical strength. This product is categorized under cable assemblies and is suitable for free hanging (in-line) mounting.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Modular Cables
1314216-STP6X22MGR
Cable Assemblies - Modular Cables 1314216-STP6X22MGR
Win Source Part Number: 1314216-STP6X22MGR Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Green Features: Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 72.18' (22.00m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable HTSUS: 8544.42.2000 Mfr: Panduit Corp Other Names: 298-19244 Base Product Number: STP6X22

Win Source Part Number: 1314216-STP6X22MGR
Category: Cable Assemblies>Modular Cables
Series: TX6A™ 10Gig™
Color: Green
Features: Molded Plugs
Connector Type: Plug to Plug
Package: Bulk
Length: 72.18' (22.00m)
Cable Type: Round Cable
Shielding: Shielded
Standard Package: 1
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Style: Cat6a
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.2000
Mfr: Panduit Corp
Other Names: 298-19244
Base Product Number: STP6X22

Buy Now Datasheet
Modular/Ethernet Cables (RJ45, RJ11) - 298-19244-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-19244-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-19244-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 72.18' (22.00m) Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 72.18' (22.00m) Shielded

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 1314216-STP6X22MGR 298-19244-ND
Product Name Cable Assemblies - Modular Cables Modular/Ethernet Cables (RJ45, RJ11)
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with wire harness to OBDII female - QLC16073 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details