DigiKey Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| "COAX CBL MHF1 TO RP-SMA 3.9""" | |
| "COAX CBL MHF1 TO SMA 3.9""" | |
| "COAX CBL MHF1 TO SMA 5.9""" | |
| "COAX CBL MHF1 TO SMA 7.8""" | |
| "COAX CBL MHF4 TO SMA 3.9""" | |
| "COAX CBL RP-SMA TO MHF4 3.9""" | |
| "COAX CBL RP-SMA TO MHF4L 5.9""" | |
| "COAX CBL SMA TO I-PEX MHF4L 7.8""" | |
| "COAX CBL SMA TO MHF1 7.8""" | |
| "SSL Cable Assembly Plug, 2 Position To Plug, 2 Position Red, White 5.43"" (138.0mm)" | |
| "SSL Cable Assembly Plug, 2 Position To Wire Leads Red, White 5.51"" (140.0mm)" | |
| 6.00' (1.83m) Power Cord Black AS3112 To IEC 320-C13 | |
| 6.00' (1.83m) Power Cord Black CEE 7/7, Right Angle To IEC 320-C13 | |
| 6.00' (1.83m) Power Cord Black NEMA 1-15P To IEC 320-C7 | |
| 6.00' (1.83m) Power Cord Black NEMA 5-15P To IEC 320-C13 | |
| 6.00' (1.83m) Power Cord Black To IEC 320-C13 | |
| 6.00' (1.83m) Power Cord Black To IEC 320-C7 | |
| 6FT HEAVY DUTY POWER CORD | |
| ASI 1M JUMPER CAB. M12 STR. TO S | |
| ASI 2M JUMPER CAB. M12 STR. TO S | |
| Cable Assembly 16.40' (5.00m) | |
| Cable Assembly 3.28' (1.00m) | |
| Cable Assembly 32.8' (10.00m) | |
| Cable Assembly 6.56' (2.00m) | |
| Cable Assembly 9.84' (3.00m) | |
| CABLE, CABLE, SCREW MOUNT, 4700M | |
| CABLE, SCREW MOUNT | |
| CBL 12POS PLUG RA TO RA 6.56' | |
| CBL 3POS RCPT TO PLUG RA 3.28' | |
| CBL 3POS RCPT TO PLUG RA 6.56' | |
| CBL 4POS PLUG RA TO RCPT 6.56' | |
| CBL 4POS RCPT TO PLUG RA 16.4' | |
| CBL 4POS RCPT TO PLUG RA 3.28' | |
| CBL 4POS RCPT TO PLUG RA 6.56' | |
| CBL 5POS RCPT TO PLUG RA 3.28' | |
| CBL 5POS RCPT TO PLUG RA 6.56' | |
| CIRC CBL 3POS PLUG TO RCPT 6.56' | |
| CIRC CBL 3POS RCPT TO PLUG 3.28' | |
| CIRC CBL 3POS RCPT TO PLUG 6.56' | |
| CIRC CBL 4POS PLUG TO PLUG 28' | |
| CIRC CBL 4POS RCPT TO PLUG 16.4' | |
| CIRC CBL 4POS RCPT TO PLUG 3.28' | |
| CIRC CBL 4POS RCPT TO PLUG 6.56' | |
| CIRC CBL 5POS PLUG TO RCPT 3.28' | |
| CIRC CBL 5POS PLUG TO RCPT 6.56' | |
| CIRC CBL 5POS RCPT TO PLUG 16.4' | |
| CIRC CBL 5POS RCPT TO PLUG 6.56' | |
| DC~6GHZ IPEX MHF1 TO N TYPE FEMA | |
| DC~6GHZ IPEX MHF1 TO TNC MALE CA | |
| Interface Cable Assembly Omron ZEN V2 Series 6.56' (2.00m) | |
| JUMPER CABLE PVC 4W M8 F STR M8 | |
| Power Cord To | |
| RS232C CABLE FOR PLC/PT | |
| SECURE PROVISIONING CABLE | |
| SMA(F) RP TO IPEX MHF1, 1.13 MIC | |
| SMA(F) RP TO IPEX MHF4, 1.13 MIC | |
| SMA(F) TO IPEX MHF1, 1.13 MICRO | |
| SMA(F) TO IPEX MHF4, 1.13 MICRO | |
| USB 2.0 Cable A Female to Micro A Male 0.25' (75.0mm) Shielded | |
| USB 2.0 Cable A Male to Micro B Male 1.64' (500.0mm) Shielded | |
| USB 2.0 Cable A Male to Micro B Male 3.28' (1.00m) Shielded | |
| USB 2.0 Cable A Male to Micro B Male 4.92' (1.50m) Shielded |
| << Prev |