Panduit Corp. Cable Assemblies - Modular Cables STP6X3IG

Description
Win Source Part Number: 1314221-STP6X3IG Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Gray Features: Latch Lock, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 3.00' (914.4mm) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.2000 Mfr: Panduit Corp Other Names: 298-16355,STP6X3IG,7 498301126 Base Product Number: STP6X3
Request a Quote Datasheet
Description
Win Source Part Number: 1314221-STP6X3IG Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Gray Features: Latch Lock, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 3.00' (914.4mm) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.2000 Mfr: Panduit Corp Other Names: 298-16355,STP6X3IG,7 498301126 Base Product Number: STP6X3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Modular Cables
1314221-STP6X3IG
Cable Assemblies - Modular Cables 1314221-STP6X3IG
Win Source Part Number: 1314221-STP6X3IG Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Gray Features: Latch Lock, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 3.00' (914.4mm) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.2000 Mfr: Panduit Corp Other Names: 298-16355,STP6X3IG,7 498301126 Base Product Number: STP6X3

Win Source Part Number: 1314221-STP6X3IG
Category: Cable Assemblies>Modular Cables
Series: TX6A™ 10Gig™
Color: Gray
Features: Latch Lock, Molded Plugs
Connector Type: Plug to Plug
Package: Bulk
Length: 3.00' (914.4mm)
Cable Type: Round Cable
Shielding: Shielded
Standard Package: 1
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Style: Cat6a
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.42.2000
Mfr: Panduit Corp
Other Names: 298-16355,STP6X3IG,7498301126
Base Product Number: STP6X3

Buy Now Datasheet
Modular/Ethernet Cables (RJ45, RJ11) - 298-16355-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-16355-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-16355-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.00' (914.4mm) Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.00' (914.4mm) Shielded

Buy Now Datasheet
Electrical Cable/Wire - 24263661 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
24263661
Electrical Cable/Wire 24263661
(PRICE/3 FT)TX6A CAT6A SHIELDED PATCH CORDRJ45-RJ45 T568A/B LSZH3 FT, ITNL GREY. FREE 2 YEAR RADWELL WARRANTY

(PRICE/3 FT)TX6A CAT6A SHIELDED PATCH CORDRJ45-RJ45 T568A/B LSZH3 FT, ITNL GREY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cable Assemblies - Modular Cables - STP6X3IG - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
STP6X3IG
Cable Assemblies - Modular Cables STP6X3IG
COPPER PATCH CORD, CAT 6A, INTER

COPPER PATCH CORD, CAT 6A, INTER

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Radwell International Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1314221-STP6X3IG 298-16355-ND 24263661 STP6X3IG
Product Name Cable Assemblies - Modular Cables Modular/Ethernet Cables (RJ45, RJ11) Electrical Cable/Wire Cable Assemblies - Modular Cables
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Green PVC Single Wire - 56020090 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details