Panduit Corp. Cable Assemblies - Modular Cables STP6X22MRD

Description
Win Source Part Number: 1314217-STP6X22MRD Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Red Features: Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 72.18' (22.00m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 8544.42.2000 Mfr: Panduit Corp Other Names: 298-19246 Base Product Number: STP6X22
Request a Quote Datasheet
Description
Win Source Part Number: 1314217-STP6X22MRD Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Red Features: Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 72.18' (22.00m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 8544.42.2000 Mfr: Panduit Corp Other Names: 298-19246 Base Product Number: STP6X22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Modular Cables
1314217-STP6X22MRD
Cable Assemblies - Modular Cables 1314217-STP6X22MRD
Win Source Part Number: 1314217-STP6X22MRD Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Red Features: Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 72.18' (22.00m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 8544.42.2000 Mfr: Panduit Corp Other Names: 298-19246 Base Product Number: STP6X22

Win Source Part Number: 1314217-STP6X22MRD
Category: Cable Assemblies>Modular Cables
Series: TX6A™ 10Gig™
Color: Red
Features: Molded Plugs
Connector Type: Plug to Plug
Package: Bulk
Length: 72.18' (22.00m)
Cable Type: Round Cable
Shielding: Shielded
Standard Package: 1
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Style: Cat6a
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.2000
Mfr: Panduit Corp
Other Names: 298-19246
Base Product Number: STP6X22

Buy Now Datasheet
Modular/Ethernet Cables (RJ45, RJ11) - 298-19246-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-19246-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-19246-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 72.18' (22.00m) Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 72.18' (22.00m) Shielded

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 1314217-STP6X22MRD 298-19246-ND
Product Name Cable Assemblies - Modular Cables Modular/Ethernet Cables (RJ45, RJ11)
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details