DigiKey Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Page: 1 50 100 150 200 210 220 230 240 250 251 252 253 254 255 256 257 258 259 260 261 262 263 270 280 290 300 310 320 350 400 450 500 550 553
Product Name Notes
"26 Position Cable Assembly Rectangular Plug to Plug 0.500' (152.40mm, 6.00"")"
"50 Position Cable Assembly Rectangular Plug to Plug 0.500' (152.40mm, 6.00"")"
"98 Position Cable Assembly Rectangular Plug to Plug 0.500' (152.40mm, 6.00"")"
120 Position Cable Assembly Rectangular Card Edge to Card Edge 3.33' (1.02m)
120 Position Cable Assembly Rectangular Card Edge to Card Edge, Reversed 1.50' (457.20mm)
120 Position Cable Assembly Rectangular Card Edge to Card Edge, Reversed 2.00' (609.60mm)
26 Position Cable Assembly Rectangular Plug to Plug 1.00' (304.80mm)
26 Position Cable Assembly Rectangular Plug to Plug 3.33' (1.02m)
3FT EXTERNAL ESATA CABLE
50 Position Cable Assembly Rectangular Plug to Plug 1.00' (304.80mm)
50 Position Cable Assembly Rectangular Plug to Plug 3.33' (1.02m)
6FT EXTERNAL ESATA CABLE
98 Position Cable Assembly Rectangular Plug to Plug 1.00' (304.80mm)
98 Position Cable Assembly Rectangular Plug to Plug 3.33' (1.02m)
CBL USB2.0 A PLGMICRO B RA PLG
EV FEMALE RECEPTACLE 32A 62196-3
EV FEMALE RECEPTACLE 32A/250VDC
EV FEMALE RECEPTACLE 32A/480VDC
EV PLUG TYPE 1, 5M CABLE
EV PLUG TYPE 1, 80A, 5M CABLE
EV PLUG TYPE 2 32A 7 MALE PINS
EV PLUG TYPE 2, 5M CABLE
FEMALE RECEPTACLE EV SAE COMB
NACS INLET CONNECTOR 1000VDC 350

<< Prev Next >>