Pomona Electronics Coaxial Cables (RF) - EM5223-72# EM5223-72#

Description
Manufacturer: Pomona Electronics Win Source Part Number: 785071-EM5223-72# Series: * Categories: Cable Assemblies Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pomona Electronics Win Source Part Number: 785071-EM5223-72# Series: * Categories: Cable Assemblies Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Coaxial Cables (RF) - EM5223-72#
785071-EM5223-72#
Coaxial Cables (RF) - EM5223-72# 785071-EM5223-72#
Manufacturer: Pomona Electronics Win Source Part Number: 785071-EM5223-72# Series: * Categories: Cable Assemblies Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Pomona Electronics
Win Source Part Number: 785071-EM5223-72#
Series: *
Categories: Cable Assemblies
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Coaxial Cables (RF) - EM5223-72#-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
EM5223-72#-ND
Coaxial Cables (RF) EM5223-72#-ND
"Cable Assembly Coaxial BNC 3 Lug Triax to BNC 3 Lug Triax Belden 9222 72.0"" (1.8m) 6.0'"

"Cable Assembly Coaxial BNC 3 Lug Triax to BNC 3 Lug Triax Belden 9222 72.0"" (1.8m) 6.0'"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - EM5223-72# - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
EM5223-72#
Cable Assemblies - Coaxial Cables (RF) EM5223-72#
CBL ASSY BNC 3 LUG TRIAX PL-P 6'

CBL ASSY BNC 3 LUG TRIAX PL-P 6'

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 785071-EM5223-72# EM5223-72#-ND EM5223-72#
Product Name Coaxial Cables (RF) - EM5223-72# Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Wire Harnesses - EA-W01-500 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-24-FM-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details