Alpha Wire Circular Cable Assemblies ER1200126 BK358

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - ER1200126BK358-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
ER1200126BK358-ND
Circular Cable Assemblies ER1200126BK358-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Laguna Hills, CA, United States
Circular Cable Assemblies - ER1200126 BK358
1027131-ER1200126 BK358
Circular Cable Assemblies - ER1200126 BK358 1027131-ER1200126 BK358
Manufacturer: Alpha Wire Win Source Part Number: 1027131-ER1200126 BK358 Color: Black Connector Type: Circular 08 pos Female to Wire Leads Length: 16.40' (5.00m) Cable Type: Round Usage: Industrial Environments - IP67 Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Alpha Wire
Win Source Part Number: 1027131-ER1200126 BK358
Color: Black
Connector Type: Circular 08 pos Female to Wire Leads
Length: 16.40' (5.00m)
Cable Type: Round
Usage: Industrial Environments - IP67
Categories: Cable Assemblies
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - ER1200126 BK358 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
ER1200126 BK358
Cable Assemblies - Circular Cable Assemblies ER1200126 BK358
CBL CIRC 12POS FEM TO WIRE 16.4'

CBL CIRC 12POS FEM TO WIRE 16.4'

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ER1200126BK358-ND 1027131-ER1200126 BK358 ER1200126 BK358
Product Name Circular Cable Assemblies Circular Cable Assemblies - ER1200126 BK358 Cable Assemblies - Circular Cable Assemblies
Cable Length 16.4 ft (49.99 dm) 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ-45; Half pitch 68
View Details
Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details