Display Visions USB Cables EA KUSB-MINI

Description
Cable A Male to Mini B Male 3.28' (1.00m) Shielded
Request a Quote Datasheet
Description
Cable A Male to Mini B Male 3.28' (1.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 1481-EAKUSB-MINI-ND - DigiKey
Thief River Falls, MN, United States
Cable A Male to Mini B Male 3.28' (1.00m) Shielded

Cable A Male to Mini B Male 3.28' (1.00m) Shielded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1481-EAKUSB-MINI-ND
Product Name USB Cables
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-2322-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3037/301-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details