Belden Inc. Modular/Ethernet Cables (RJ45, RJ11) E501001 010S1

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.28' (1.00m) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.28' (1.00m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - BEL2041-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
BEL2041-ND
Modular/Ethernet Cables (RJ45, RJ11) BEL2041-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.28' (1.00m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.28' (1.00m) Unshielded

Buy Now Datasheet
Industrial Ethernet Cord, Cat5E, 1M, Black; Lan Category Belden - 51T9397 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Ethernet Cord, Cat5E, 1M, Black; Lan Category Belden
51T9397
Industrial Ethernet Cord, Cat5E, 1M, Black; Lan Category Belden 51T9397
INDUSTRIAL ETHERNET CORD, CAT5E, 1M, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:-; Cable Length:1m RoHS Compliant: Yes

INDUSTRIAL ETHERNET CORD, CAT5E, 1M, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:-; Cable Length:1m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number BEL2041-ND 51T9397
Product Name Modular/Ethernet Cables (RJ45, RJ11) Industrial Ethernet Cord, Cat5E, 1M, Black; Lan Category Belden
Cable Type Cat 5 Cat 5
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ix Industrial IO Cable Assembly - NDHN4B7AB0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details
Ethernet Cable - 1861982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 6; Coaxial
View Details