Alpha Wire Circular Cable Assemblies ER1200126 BK359

Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet
Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - ER1200126BK359-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
ER1200126BK359-ND
Circular Cable Assemblies ER1200126BK359-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Sensor Cord, 12P, M23 Rcpt-Free End, 10M; Connector Type A Alpha Wire - 01AC2939 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 12P, M23 Rcpt-Free End, 10M; Connector Type A Alpha Wire
01AC2939
Sensor Cord, 12P, M23 Rcpt-Free End, 10M; Connector Type A Alpha Wire 01AC2939
SENSOR CORD, 12P, M23 RCPT-FREE END, 10M; Connector Type A:M23 Receptacle; Connector Type B:Free End; No. of Positions:12 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 12P, M23 RCPT-FREE END, 10M; Connector Type A:M23 Receptacle; Connector Type B:Free End; No. of Positions:12 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - ER1200126 BK359 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
ER1200126 BK359
Cable Assemblies - Circular Cable Assemblies ER1200126 BK359
CBL CIRC 12POS FEM TO WIRE 32.8'

CBL CIRC 12POS FEM TO WIRE 32.8'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ER1200126BK359-ND 01AC2939 ER1200126 BK359
Product Name Circular Cable Assemblies Sensor Cord, 12P, M23 Rcpt-Free End, 10M; Connector Type A Alpha Wire Cable Assemblies - Circular Cable Assemblies
Cable Length 32.8 ft (99.97 dm) 32.81 ft (100 dm) 32.8 ft (99.97 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details