Samtech, Inc. Pluggable Cables EPLSP-031-0550

Description
62 Position Card Edge to Card Edge 1.80' (550.00mm) Orange Shielded
Request a Quote Datasheet
Description
62 Position Card Edge to Card Edge 1.80' (550.00mm) Orange Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - EPLSP-031-0550-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
EPLSP-031-0550-ND
Pluggable Cables EPLSP-031-0550-ND
62 Position Card Edge to Card Edge 1.80' (550.00mm) Orange Shielded

62 Position Card Edge to Card Edge 1.80' (550.00mm) Orange Shielded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number EPLSP-031-0550-ND
Product Name Pluggable Cables
Cable Length 1.8 ft (5.49 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
RF Cable Assemblies - 1064391-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 10.0 ft. (3.05m) - CBL-10FT-NMNM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details