L-com, Inc. USB Cables ECUSBAB-3M

Description
Deluxe USB Cable Type A - B Cable, 3.0m
Request a Quote Datasheet
Description
Deluxe USB Cable Type A - B Cable, 3.0m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 297444 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Cables
297444
USB Cables 297444
Deluxe USB Cable Type A - B Cable, 3.0m

Deluxe USB Cable Type A - B Cable, 3.0m

Supplier's Site
USB Cables - 5073-ECUSBAB-3M-ND - DigiKey
Thief River Falls, MN, United States
CBL USB A/B 28/26 3M

CBL USB A/B 28/26 3M

Buy Now Datasheet
Electrical Cable/Wire - 48717931 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
48717931
Electrical Cable/Wire 48717931
DELUXE USB CABLE, TYPE A TYPE B, USB 2.0 ASSEMBLY, 26AWG POWER LEADS, 480 MBPS, EMI/RFI PROTECTION, 3 METER CABLE, GRAY. FREE 2 YEAR RADWELL WARRANTY

DELUXE USB CABLE, TYPE A TYPE B, USB 2.0 ASSEMBLY, 26AWG POWER LEADS, 480 MBPS, EMI/RFI PROTECTION, 3 METER CABLE, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Radwell International
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 297444 5073-ECUSBAB-3M-ND 48717931
Product Name USB Cables USB Cables Electrical Cable/Wire
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
ZK2002-3200-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/503-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers