L-com, Inc. USB Cables ECUSBAB-5M

Description
Deluxe USB Cable Type A - B Cable, 5.0m
Request a Quote Datasheet
Description
Deluxe USB Cable Type A - B Cable, 5.0m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 286933 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Cables
286933
USB Cables 286933
Deluxe USB Cable Type A - B Cable, 5.0m

Deluxe USB Cable Type A - B Cable, 5.0m

Supplier's Site
USB Cables - 5073-ECUSBAB-5M-ND - DigiKey
Thief River Falls, MN, United States
CBL USB A/B 28/26 5M

CBL USB A/B 28/26 5M

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 286933 5073-ECUSBAB-5M-ND
Product Name USB Cables USB Cables
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Strainsert Cable - Be8418 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
System cable - 706-2500/401-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details