Alpha Wire Circular Cable Assemblies ER1900127 BK359

Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet
Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - ER1900127BK359-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
ER1900127BK359-ND
Circular Cable Assemblies ER1900127BK359-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - ER1900127 BK359 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
ER1900127 BK359
Cable Assemblies - Circular Cable Assemblies ER1900127 BK359
CBL CIRC 19POS FEM TO WIRE 32.8'

CBL CIRC 19POS FEM TO WIRE 32.8'

Supplier's Site
Sensor Cord, 19P, M23 Rcpt-Free End, 10M; Connector Type A Alpha Wire - 01AC2940 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 19P, M23 Rcpt-Free End, 10M; Connector Type A Alpha Wire
01AC2940
Sensor Cord, 19P, M23 Rcpt-Free End, 10M; Connector Type A Alpha Wire 01AC2940
SENSOR CORD, 19P, M23 RCPT-FREE END, 10M; Connector Type A:M23 Receptacle; Connector Type B:Free End; No. of Positions:19 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 19P, M23 RCPT-FREE END, 10M; Connector Type A:M23 Receptacle; Connector Type B:Free End; No. of Positions:19 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ER1900127BK359-ND ER1900127 BK359 01AC2940
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 19P, M23 Rcpt-Free End, 10M; Connector Type A Alpha Wire
Cable Length 32.8 ft (99.97 dm) 32.8 ft (99.97 dm) 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details