Belden Inc. Modular/Ethernet Cables (RJ45, RJ11) E605001 010S1

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.28' (1.00m) Shielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.28' (1.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - BEL2085-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
BEL2085-ND
Modular/Ethernet Cables (RJ45, RJ11) BEL2085-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.28' (1.00m) Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.28' (1.00m) Shielded

Buy Now Datasheet
Patch Cord, Cat 6A, Rj45, 1M, Black; Lan Category Belden - 27X1645 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat 6A, Rj45, 1M, Black; Lan Category Belden
27X1645
Patch Cord, Cat 6A, Rj45, 1M, Black; Lan Category Belden 27X1645
PATCH CORD, CAT 6A, RJ45, 1M, BLACK; LAN Category:Cat6a; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PATCH CORD, CAT 6A, RJ45, 1M, BLACK; LAN Category:Cat6a; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number BEL2085-ND 27X1645
Product Name Modular/Ethernet Cables (RJ45, RJ11) Patch Cord, Cat 6A, Rj45, 1M, Black; Lan Category Belden
Cable Type Cat 6 Cat 6
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Connector Type Plug to Plug RJ-45; RJ45 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
M8/M12 Cable Assemblies - TAD2483A201-001 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 4.0 ft. (1.22m) - CBL-4FT-SMSM+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023040 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details