Samtech, Inc. Pluggable Cables ECUE-12-020-T1-FF-02-1

Description
"38 Position Plug to Plug 0.656' (203.20mm, 7.992"") Blue Shielded"
Request a Quote Datasheet
Description
"38 Position Plug to Plug 0.656' (203.20mm, 7.992"") Blue Shielded"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - ECUE-12-020-T1-FF-02-1-ND - DigiKey
Thief River Falls, MN, United States
"38 Position Plug to Plug 0.656' (203.20mm, 7.992"") Blue Shielded"

"38 Position Plug to Plug 0.656' (203.20mm, 7.992"") Blue Shielded"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number ECUE-12-020-T1-FF-02-1-ND
Product Name Pluggable Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-0750-062 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24292-MM36LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details