L-com, Inc. USB Cables ECF504-30-05AAS

Description
USB 3.0 A-F PNL/A-M 0.5MTR
Request a Quote Datasheet
Description
USB 3.0 A-F PNL/A-M 0.5MTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 5073-ECF504-30-05AAS-ND - DigiKey
Thief River Falls, MN, United States
USB 3.0 A-F PNL/A-M 0.5MTR

USB 3.0 A-F PNL/A-M 0.5MTR

Buy Now Datasheet
USB Cables - 297815 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Cables
297815
USB Cables 297815
L-Com ECF504-30-05AAS USB Cable

L-Com ECF504-30-05AAS USB Cable

Supplier's Site
USB 3.0 A-F PNL/A-M 0.5MTR

USB 3.0 A-F PNL/A-M 0.5MTR

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 5073-ECF504-30-05AAS-ND 297815 ECF504-30-05AAS
Product Name USB Cables USB Cables USB Cables
Product Type Serial; USB USB USB; USB Cables
Unlock Full Specs
to access all available technical data

Similar Products

Type C To Usb Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; Type-C
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2400/501-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers