L-com, Inc. USB Cables ECF504-36AAS

Description
L-Com ECF504-36AAS USB Cable
Request a Quote Datasheet
Description
L-Com ECF504-36AAS USB Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 287246 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Cables
287246
USB Cables 287246
L-Com ECF504-36AAS USB Cable

L-Com ECF504-36AAS USB Cable

Supplier's Site
USB Cables - 5073-ECF504-36AAS-ND - DigiKey
Thief River Falls, MN, United States
"USB A-F PNL MNT/A-M SHLD 36"""""

"USB A-F PNL MNT/A-M SHLD 36"""""

Buy Now Datasheet
USB Cables ECF504-36AAS
USB A-F PNL MNT/A-M SHLD 36""

USB A-F PNL MNT/A-M SHLD 36""

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 287246 5073-ECF504-36AAS-ND ECF504-36AAS
Product Name USB Cables USB Cables USB Cables
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.9167 ft (2.79 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
H05 V-K Single Fine Wire Stranded - 86023220 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details