Texas Instruments Standard Linear and Logic RF Amplifiers ICs LMH5401IRMST

Description
RF Amp Single, LMH5401IRMST
Request a Quote
Description
RF Amp Single, LMH5401IRMST
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers ICs - 2528519 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Amplifiers ICs
2528519
RF Amplifiers ICs 2528519
RF Amp Single, LMH5401IRMST

RF Amp Single, LMH5401IRMST

Supplier's Site
RF Amplifiers ICs - 2528520 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Amplifiers ICs
2528520
RF Amplifiers ICs 2528520
RF Amp Single, LMH5401IRMST

RF Amp Single, LMH5401IRMST

Supplier's Site
RF Amplifiers ICs - 2528520P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Amplifiers ICs
2528520P
RF Amplifiers ICs 2528520P
RF Amp Single, LMH5401IRMST

RF Amp Single, LMH5401IRMST

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Amplifiers
Product Number 2528519
Product Name RF Amplifiers ICs
Amplifier Type Differential
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Low Noise Amplifiers - NLA-16000-40000-20-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 16000 to 40000 MHz
Minimum Gain 18 dB
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details